Rochester Electronics 8-bit 25 MHz DIP Embedded Microcontroller MCU DS80C320-MNG

Description
8-BIT, MROM, 25 MHz, MICROCONTROLLER, PDIP40, 0.600 INCH, PLASTIC, DIP-40 Product overview: DS80C320-MNG from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25 MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25 MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS80C320-MNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-BIT, MROM, 25 MHz, MICROCONTROLLER, PDIP40, 0.600 INCH, PLASTIC, DIP-40 Product overview: DS80C320-MNG from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25 MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25 MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS80C320-MNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 25 MHz DIP Embedded Microcontroller MCU - 685-DS80C320-MNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 25 MHz DIP Embedded Microcontroller MCU
685-DS80C320-MNG
8-bit 25 MHz DIP Embedded Microcontroller MCU 685-DS80C320-MNG
8-BIT, MROM, 25 MHz, MICROCONTROLLER, PDIP40, 0.600 INCH, PLASTIC, DIP-40 Product overview: DS80C320-MNG from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25 MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25 MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS80C320-MNG can be used for catalog matching and distributor lookup.

8-BIT, MROM, 25 MHz, MICROCONTROLLER, PDIP40, 0.600 INCH, PLASTIC, DIP-40 Product overview: DS80C320-MNG from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25 MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25 MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS80C320-MNG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - DS80C320-MNG - 869598-DS80C320-MNG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DS80C320-MNG
869598-DS80C320-MNG
Embedded - Embedded - Microcontrollers - DS80C320-MNG 869598-DS80C320-MNG
Manufacturer: Maxim Integrated Win Source Part Number: 869598-DS80C320-MNG Series: 80C Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz - ROMless 40-PDIP Core Processor: 8051 Speed: 25MHz Package: 40-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI, SIO, UART/USART Peripherals: Power-Fail Reset, WDT Number of I/O: 32 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 10 HTSUS: 8542.31.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869598-DS80C320-MNG
Series: 80C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 25MHz - ROMless 40-PDIP
Core Processor: 8051
Speed: 25MHz
Package: 40-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: EBI/EMI, SIO, UART/USART
Peripherals: Power-Fail Reset, WDT
Number of I/O: 32
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - DS80C320-MNG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DS80C320-MNG
Embedded - Microcontrollers DS80C320-MNG
IC MCU 8BIT ROMLESS 40DIP

IC MCU 8BIT ROMLESS 40DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DS80C320-MNG 869598-DS80C320-MNG DS80C320-MNG
Product Name 8-bit 25 MHz DIP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DS80C320-MNG Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 0.2560 KB
Package Type Other; DIP CDIP; Other; 40-PDIP
Clock Speed 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C167SRLMHABXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers