Manufacturer: Infineon Technologies
Win Source Part Number: 116561-CHL8266CRT
Packaging: Reel - TR
Applications: Controller, Intel VR11.1
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG CTRLR VR11.1 1OUT 48QFN Product overview: CHL8266CRT from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CHL8266CRT can be used for catalog matching and distributor lookup.
IC REG CTRLR VR11.1 1OUT 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 116561-CHL8266CRT | 750-CHL8266CRT | CHL8266CRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8266CRT | Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 48-QFN (7x7) | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad |