Infineon Technologies AG Power Management IC CHL8328-01CRT

Description
IC REG CTRLR DDR 2OUT 56VQFN Product overview: CHL8328-01CRT from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CHL8328-01CRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR DDR 2OUT 56VQFN Product overview: CHL8328-01CRT from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CHL8328-01CRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-CHL8328-01CRT
Power Management IC 750-CHL8328-01CRT
IC REG CTRLR DDR 2OUT 56VQFN Product overview: CHL8328-01CRT from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CHL8328-01CRT can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 2OUT 56VQFN Product overview: CHL8328-01CRT from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CHL8328-01CRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8328-01CRT - 915328-CHL8328-01CRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8328-01CRT
915328-CHL8328-01CRT
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8328-01CRT 915328-CHL8328-01CRT
Manufacturer: Infineon Technologies Win Source Part Number: 915328-CHL8328-01CRT Operating Temperature Range: -20°C ~ 85°C (TA) Features: series Controller, DDR, Intel VR12, AMD SVI, PVI Voltage Regulator IC 2 Output 56-VQFN (8x8) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-VQFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 915328-CHL8328-01CRT
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: series Controller, DDR, Intel VR12, AMD SVI, PVI Voltage Regulator IC 2 Output 56-VQFN (8x8)
Package: Reel - TR
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-VQFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - CHL8328-01CRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
CHL8328-01CRT
PMIC - Voltage Regulators - Special Purpose CHL8328-01CRT
IC REG CTRLR DDR 2OUT 56VQFN

IC REG CTRLR DDR 2OUT 56VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-CHL8328-01CRT 915328-CHL8328-01CRT CHL8328-01CRT
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8328-01CRT PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 56-VQFN (8x8) Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

2.4V 0.15A SOT-89 LDO Voltage Regulator IC - 699-AAT3220IQY-2.4-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Motor Drivers, Controllers - A5947KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1922674 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details