Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8103-00 CHL8103-00

Description
Manufacturer: Infineon Technologies Win Source Part Number: 050287-CHL8103-00 Packaging: Reel - TR Applications: Controller, DDR, Intel VR12, AMD SVI Mounting: SMD (SMT) Voltage - Input: 2.805 V to 3.63 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 050287-CHL8103-00 Packaging: Reel - TR Applications: Controller, DDR, Intel VR12, AMD SVI Mounting: SMD (SMT) Voltage - Input: 2.805 V to 3.63 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8103-00 - 050287-CHL8103-00 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8103-00
050287-CHL8103-00
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8103-00 050287-CHL8103-00
Manufacturer: Infineon Technologies Win Source Part Number: 050287-CHL8103-00 Packaging: Reel - TR Applications: Controller, DDR, Intel VR12, AMD SVI Mounting: SMD (SMT) Voltage - Input: 2.805 V to 3.63 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 050287-CHL8103-00
Packaging: Reel - TR
Applications: Controller, DDR, Intel VR12, AMD SVI
Mounting: SMD (SMT)
Voltage - Input: 2.805 V to 3.63 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 40-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 050287-CHL8103-00
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8103-00
Package Type Other; 40-QFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-ACS37800KMCTR-030B5-SPI-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2441888P - RS Components, Ltd.
Specs
IQ 3 amps
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details