IC REG CTRLR GPU 2OUT 40QFN Product overview: CHL8225G-00CRT from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CHL8225G-00CRT can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1029191-CHL8225G-00C
Packaging: Reel - TR
Applications: Controller, GPU Core Power
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 40-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC REG CTRLR GPU 2OUT 40QFN
IC REG CTRLR GPU 2OUT 40QFN
IC REG CTRLR GPU 2OUT 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-CHL8225G-00CRT | 1029191-CHL8225G-00CRT | 376-CHL8225G-00CRT | CHL8225G-00CRT | CHL8225G-00CRT |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8225G-00CRT | IC REG CTRLR GPU 2OUT 40QFN | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 40-QFN (6x6) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |