Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8328-22CRT CHL8328-22CRT

Description
Manufacturer: Infineon Technologies Win Source Part Number: 809820-CHL8328-22CRT Packaging: Reel Mounting Style: SMD Applications: Controller, DDR, Intel VR12, AMD SVI, PVI Voltage - Input: 3.3V Number of Outputs: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 809820-CHL8328-22CRT Packaging: Reel Mounting Style: SMD Applications: Controller, DDR, Intel VR12, AMD SVI, PVI Voltage - Input: 3.3V Number of Outputs: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8328-22CRT - 809820-CHL8328-22CRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8328-22CRT
809820-CHL8328-22CRT
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8328-22CRT 809820-CHL8328-22CRT
Manufacturer: Infineon Technologies Win Source Part Number: 809820-CHL8328-22CRT Packaging: Reel Mounting Style: SMD Applications: Controller, DDR, Intel VR12, AMD SVI, PVI Voltage - Input: 3.3V Number of Outputs: 2 Part Status: Obsolete (End Of Life) Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Infineon Technologies
Win Source Part Number: 809820-CHL8328-22CRT
Packaging: Reel
Mounting Style: SMD
Applications: Controller, DDR, Intel VR12, AMD SVI, PVI
Voltage - Input: 3.3V
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Supplier Device Package: 56-VQFN (8x8)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
Power Management IC
750-CHL8328-22CRT
Power Management IC 750-CHL8328-22CRT
IC REG CTRLR DDR 2OUT 56VQFN Product overview: CHL8328-22CRT from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CHL8328-22CRT can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 2OUT 56VQFN Product overview: CHL8328-22CRT from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CHL8328-22CRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - CHL8328-22CRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
CHL8328-22CRT
PMIC - Voltage Regulators - Special Purpose CHL8328-22CRT
IC REG CTRLR DDR 2OUT 56VQFN

IC REG CTRLR DDR 2OUT 56VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 809820-CHL8328-22CRT 750-CHL8328-22CRT CHL8328-22CRT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8328-22CRT Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 56-VFQFN Exposed Pad Other; Tape & Reel (TR) Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559B - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details