Manufacturer: Infineon Technologies
Win Source Part Number: 771519-CHL8325B-00CR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Applications: Controller, DDR, Intel VR12, AMD SVI
Mounting: SMD
Voltage - Input: 3.3V
Number of Outputs: 2
Family Name: CHL8325
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Introduction Date: November 28, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG CTRLR DDR 2OUT 40QFN
IC REG CTRLR DL BUCK PWM 40QFN
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 771519-CHL8325B-00CRT | CHL8325B-00CRT | 376-CHL8325B-00CRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8325B-00CRT | PMIC - Voltage Regulators - Special Purpose | IC REG CTRLR DL BUCK PWM 40QFN |
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |