Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8102-00CRT CHL8102-00CRT

Description
Manufacturer: Infineon Technologies Win Source Part Number: 050286-CHL8102-00CRT Packaging: Reel - TR Applications: Controller, DDR, Intel VR12, AMD SVI Mounting: SMD (SMT) Voltage - Input: 2.805 V to 3.63 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 050286-CHL8102-00CRT Packaging: Reel - TR Applications: Controller, DDR, Intel VR12, AMD SVI Mounting: SMD (SMT) Voltage - Input: 2.805 V to 3.63 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8102-00CRT - 050286-CHL8102-00CRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8102-00CRT
050286-CHL8102-00CRT
PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8102-00CRT 050286-CHL8102-00CRT
Manufacturer: Infineon Technologies Win Source Part Number: 050286-CHL8102-00CRT Packaging: Reel - TR Applications: Controller, DDR, Intel VR12, AMD SVI Mounting: SMD (SMT) Voltage - Input: 2.805 V to 3.63 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 050286-CHL8102-00CRT
Packaging: Reel - TR
Applications: Controller, DDR, Intel VR12, AMD SVI
Mounting: SMD (SMT)
Voltage - Input: 2.805 V to 3.63 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 40-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - CHL8102-00CRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
CHL8102-00CRT
PMIC - Voltage Regulators - Special Purpose CHL8102-00CRT
IC REG CTRLR DDR 2OUT 40QFN

IC REG CTRLR DDR 2OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 050286-CHL8102-00CRT CHL8102-00CRT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8102-00CRT PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR - Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Battery Chargers - BQ24630RGET - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details