Manufacturer: Infineon Technologies
Win Source Part Number: 810126-CHL8328-25CRT
Packaging: Reel
Mounting Style: SMD
Applications: Controller, DDR, Intel VR12, AMD SVI, PVI
Voltage - Input: 3.3V
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Supplier Device Package: 56-VQFN (8x8)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
IC REG CTRLR DDR 2OUT 56VQFN Product overview: CHL8328-25CRT from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-CHL8328-25CRT can be used for catalog matching and distributor lookup.
IC REG CTRLR DDR 2OUT 56VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 810126-CHL8328-25CRT | 750-CHL8328-25CRT | CHL8328-25CRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - CHL8328-25CRT | Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 56-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 56-VFQFN Exposed Pad |