GW Instek 3GHz Spectrum Analyzer GSP-830

Description
Product Highlights Low Noise Floor(-117dBm@1GHz, 3k RBW) Autoset Function Sequence Programming Functions ACPR, OCBW, Channel Power, N-dB and Phase Jitter Measurements Pass/Fail Test with Limit Line Editing 5 Markers with Delta Marker, Peak Functions 10 Markers with All Peak Functions Split Windows Allow Separate Settings AC/DC/Battery Multi-Mode Power Operation USB/RS-232C/GPIB(Opt ional) Interface Direct VGA Output 6.4" TFT Color LCD, Resolution: 640x480 Compact Size, 330(W) x 170(H) x 340(D) mm Light Weight of 6kg Without Options Each Unit Includes User Manual Power Cord USB Cable (Type A plug to Type mini-B plug)
Datasheet
Description
Product Highlights Low Noise Floor(-117dBm@1GHz, 3k RBW) Autoset Function Sequence Programming Functions ACPR, OCBW, Channel Power, N-dB and Phase Jitter Measurements Pass/Fail Test with Limit Line Editing 5 Markers with Delta Marker, Peak Functions 10 Markers with All Peak Functions Split Windows Allow Separate Settings AC/DC/Battery Multi-Mode Power Operation USB/RS-232C/GPIB(Opt ional) Interface Direct VGA Output 6.4" TFT Color LCD, Resolution: 640x480 Compact Size, 330(W) x 170(H) x 340(D) mm Light Weight of 6kg Without Options Each Unit Includes User Manual Power Cord USB Cable (Type A plug to Type mini-B plug)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3GHz Spectrum Analyzer - GSP-830 - Transcat, Inc.
Rochester, NY, USA
3GHz Spectrum Analyzer
GSP-830
3GHz Spectrum Analyzer GSP-830
Product Highlights Low Noise Floor(-117dBm@1GHz, 3k RBW) Autoset Function Sequence Programming Functions ACPR, OCBW, Channel Power, N-dB and Phase Jitter Measurements Pass/Fail Test with Limit Line Editing 5 Markers with Delta Marker, Peak Functions 10 Markers with All Peak Functions Split Windows Allow Separate Settings AC/DC/Battery Multi-Mode Power Operation USB/RS-232C/GPIB(Opt ional) Interface Direct VGA Output 6.4" TFT Color LCD, Resolution: 640x480 Compact Size, 330(W) x 170(H) x 340(D) mm Light Weight of 6kg Without Options Each Unit Includes User Manual Power Cord USB Cable (Type A plug to Type mini-B plug)

Product Highlights

  • Low Noise Floor(-117dBm@1GHz, 3k RBW)
  • Autoset Function
  • Sequence Programming Functions
  • ACPR, OCBW, Channel Power, N-dB and Phase Jitter Measurements
  • Pass/Fail Test with Limit Line Editing
  • 5 Markers with Delta Marker, Peak Functions
  • 10 Markers with All Peak Functions
  • Split Windows Allow Separate Settings
  • AC/DC/Battery Multi-Mode Power Operation
  • USB/RS-232C/GPIB(Optional) Interface
  • Direct VGA Output
  • 6.4" TFT Color LCD, Resolution: 640x480
  • Compact Size, 330(W) x 170(H) x 340(D) mm
  • Light Weight of 6kg Without Options

Each Unit Includes

  • User Manual
  • Power Cord
  • USB Cable (Type A plug to Type mini-B plug)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number GSP-830
Product Name 3GHz Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details