GW Instek Spectrum Analyzer 3.25 GHz with Tracking Generator, (factory) GSP-9330TG

Description
Product Highlights The brand new GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Users, via high speed sweep time, can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities. Nowadays, EMC issues are very crucial to product's design processes. Therefore, GSP-9330 has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline. For measuring signals, speed is one of the specifications to be considered. Perhaps, it is the most important specification. GSP-9330 provides sweep speed up to 204 μs. Users, via high speed sweep time, can easily capture transient signals such as Tire-pressure monitoring system (TPMS), frequency/amplitude modulation signals, Bluetooth frequency hopping signals, tuned oscillator or other interfering signals under ISM Band. The keys to handling modulated signals are fast sweep time and signal demodulation function. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides ASK/FSK digital signal demodulation capability. For the widely-utilized, low-cost and low power consumption 2FSK modulation signals, GSP-9330 also provides the complete test and analysis function to address the requirements. GSP-9330 can meet customers’ EMC pretest requirements on the product development and verification stages. Users can detect and resolve problems at the early product development stage that can save time and money for product development and verification fee. As a result, users can expedite the process of products launch. GSP-9330 has the built-in EMI dedicated 200/9 k/120 k/1 MHz filter, 20 dB low noise amplifier and Quasi-Peak/Average detection mode to conduct radiation and conduction tests after collocating with the probe set. With Tracking Generator Frequency Range: 9kHz ~ 3.25GHz 0.025ppm Frequency Stability and 1ppm aging Rate RBW: 1Hz ~ 1MHz (3dB), 6dB EMI Filter: 200Hz, 9kHz, 120kHz, 1MHz Fastest sweep time: 204us Sensitivity: -149 dBm/Hz (@PreAmp on) Built-in Preamplifier, 50dB Attenuator, and Sequence Function Built-in EMC pretest function, Quasi-Peak/Average EMI detect mode Built-in 2FSK Analysis, AM/FM/ASK/FSK Demodulation & Analysis Built-in P1dB point, Harmonic, CHPW, OCBW, ACPR, SEM, TOI, CNR, CTB, CSO, N-dB bandwidth, Noise Marker, Frequency Counter, TDP, Gated Sweep Built-in Spectrogram, Topographic and Split-Window Display Modes Remote control EMI measurement software: SpectrumShot Remote Control Interface: LAN, USB, RS-232 Options: Tracking Generator, GPIB Interface, Battery Pack
Datasheet
Description
Product Highlights The brand new GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Users, via high speed sweep time, can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities. Nowadays, EMC issues are very crucial to product's design processes. Therefore, GSP-9330 has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline. For measuring signals, speed is one of the specifications to be considered. Perhaps, it is the most important specification. GSP-9330 provides sweep speed up to 204 μs. Users, via high speed sweep time, can easily capture transient signals such as Tire-pressure monitoring system (TPMS), frequency/amplitude modulation signals, Bluetooth frequency hopping signals, tuned oscillator or other interfering signals under ISM Band. The keys to handling modulated signals are fast sweep time and signal demodulation function. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides ASK/FSK digital signal demodulation capability. For the widely-utilized, low-cost and low power consumption 2FSK modulation signals, GSP-9330 also provides the complete test and analysis function to address the requirements. GSP-9330 can meet customers’ EMC pretest requirements on the product development and verification stages. Users can detect and resolve problems at the early product development stage that can save time and money for product development and verification fee. As a result, users can expedite the process of products launch. GSP-9330 has the built-in EMI dedicated 200/9 k/120 k/1 MHz filter, 20 dB low noise amplifier and Quasi-Peak/Average detection mode to conduct radiation and conduction tests after collocating with the probe set. With Tracking Generator Frequency Range: 9kHz ~ 3.25GHz 0.025ppm Frequency Stability and 1ppm aging Rate RBW: 1Hz ~ 1MHz (3dB), 6dB EMI Filter: 200Hz, 9kHz, 120kHz, 1MHz Fastest sweep time: 204us Sensitivity: -149 dBm/Hz (@PreAmp on) Built-in Preamplifier, 50dB Attenuator, and Sequence Function Built-in EMC pretest function, Quasi-Peak/Average EMI detect mode Built-in 2FSK Analysis, AM/FM/ASK/FSK Demodulation & Analysis Built-in P1dB point, Harmonic, CHPW, OCBW, ACPR, SEM, TOI, CNR, CTB, CSO, N-dB bandwidth, Noise Marker, Frequency Counter, TDP, Gated Sweep Built-in Spectrogram, Topographic and Split-Window Display Modes Remote control EMI measurement software: SpectrumShot Remote Control Interface: LAN, USB, RS-232 Options: Tracking Generator, GPIB Interface, Battery Pack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer 3.25 GHz with Tracking Generator, (factory) - GSP-9330TG - Transcat, Inc.
Rochester, NY, USA
Spectrum Analyzer 3.25 GHz with Tracking Generator, (factory)
GSP-9330TG
Spectrum Analyzer 3.25 GHz with Tracking Generator, (factory) GSP-9330TG
Product Highlights The brand new GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Users, via high speed sweep time, can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities. Nowadays, EMC issues are very crucial to product's design processes. Therefore, GSP-9330 has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline. For measuring signals, speed is one of the specifications to be considered. Perhaps, it is the most important specification. GSP-9330 provides sweep speed up to 204 μs. Users, via high speed sweep time, can easily capture transient signals such as Tire-pressure monitoring system (TPMS), frequency/amplitude modulation signals, Bluetooth frequency hopping signals, tuned oscillator or other interfering signals under ISM Band. The keys to handling modulated signals are fast sweep time and signal demodulation function. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides ASK/FSK digital signal demodulation capability. For the widely-utilized, low-cost and low power consumption 2FSK modulation signals, GSP-9330 also provides the complete test and analysis function to address the requirements. GSP-9330 can meet customers’ EMC pretest requirements on the product development and verification stages. Users can detect and resolve problems at the early product development stage that can save time and money for product development and verification fee. As a result, users can expedite the process of products launch. GSP-9330 has the built-in EMI dedicated 200/9 k/120 k/1 MHz filter, 20 dB low noise amplifier and Quasi-Peak/Average detection mode to conduct radiation and conduction tests after collocating with the probe set. With Tracking Generator Frequency Range: 9kHz ~ 3.25GHz 0.025ppm Frequency Stability and 1ppm aging Rate RBW: 1Hz ~ 1MHz (3dB), 6dB EMI Filter: 200Hz, 9kHz, 120kHz, 1MHz Fastest sweep time: 204us Sensitivity: -149 dBm/Hz (@PreAmp on) Built-in Preamplifier, 50dB Attenuator, and Sequence Function Built-in EMC pretest function, Quasi-Peak/Average EMI detect mode Built-in 2FSK Analysis, AM/FM/ASK/FSK Demodulation & Analysis Built-in P1dB point, Harmonic, CHPW, OCBW, ACPR, SEM, TOI, CNR, CTB, CSO, N-dB bandwidth, Noise Marker, Frequency Counter, TDP, Gated Sweep Built-in Spectrogram, Topographic and Split-Window Display Modes Remote control EMI measurement software: SpectrumShot Remote Control Interface: LAN, USB, RS-232 Options: Tracking Generator, GPIB Interface, Battery Pack

Product Highlights

The brand new GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Users, via high speed sweep time, can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities. Nowadays, EMC issues are very crucial to product's design processes. Therefore, GSP-9330 has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline.

For measuring signals, speed is one of the specifications to be considered. Perhaps, it is the most important specification. GSP-9330 provides sweep speed up to 204 μs. Users, via high speed sweep time, can easily capture transient signals such as Tire-pressure monitoring system (TPMS), frequency/amplitude modulation signals, Bluetooth frequency hopping signals, tuned oscillator or other interfering signals under ISM Band.

The keys to handling modulated signals are fast sweep time and signal demodulation function. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides ASK/FSK digital signal demodulation capability. For the widely-utilized, low-cost and low power consumption 2FSK modulation signals, GSP-9330 also provides the complete test and analysis function to address the requirements.

GSP-9330 can meet customers’ EMC pretest requirements on the product development and verification stages. Users can detect and resolve problems at the early product development stage that can save time and money for product development and verification fee. As a result, users can expedite the process of products launch. GSP-9330 has the built-in EMI dedicated 200/9 k/120 k/1 MHz filter, 20 dB low noise amplifier and Quasi-Peak/Average detection mode to conduct radiation and conduction tests after collocating with the probe set.

  • With Tracking Generator
  • Frequency Range: 9kHz ~ 3.25GHz
  • 0.025ppm Frequency Stability and 1ppm aging Rate
  • RBW: 1Hz ~ 1MHz (3dB), 6dB EMI Filter: 200Hz, 9kHz, 120kHz, 1MHz
  • Fastest sweep time: 204us
  • Sensitivity: -149 dBm/Hz (@PreAmp on)
  • Built-in Preamplifier, 50dB Attenuator, and Sequence Function
  • Built-in EMC pretest function, Quasi-Peak/Average EMI detect mode
  • Built-in 2FSK Analysis, AM/FM/ASK/FSK Demodulation & Analysis
  • Built-in P1dB point, Harmonic, CHPW, OCBW, ACPR, SEM, TOI, CNR, CTB, CSO, N-dB bandwidth, Noise Marker, Frequency Counter, TDP, Gated Sweep
  • Built-in Spectrogram, Topographic and Split-Window Display Modes
  • Remote control EMI measurement software: SpectrumShot
  • Remote Control Interface: LAN, USB, RS-232
  • Options: Tracking Generator, GPIB Interface, Battery Pack
Supplier's Site Datasheet
Spectrum Analyzer - GSP-9330TG - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
GSP-9330TG
Spectrum Analyzer GSP-9330TG
The GSP-9330TG is a 3.2 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency Range: 9 kHz~3.25 GHz 3.25 GHz Tracking Generator analyzes scalar network analysis and P1dB point measurements Resolution: 1 Hz Fastest sweep speed up to 204 μs Sensitivity: -149dbm/Hz (Pre-Amp ON) 2FSK digital signal analysis ASK/FSK digital signals demodulation and analysis AM/FM analog signals demodulation and analysis EMI Detect mode: Quasi-Peak, Average EMI Filter(-6dB): 200 Hz, 9 kHz, 120 kHz, 1 MHz Built-in Pre-amplifier, 50db Attenuator and Sequence Function Dedicated EMC function key Built-in Definition Help Status Icons Support five languages (English, Simplified Chinese, Traditional Chinese, Japanese, and Russian) Speed save function Built-in Spectrograph, Topographic and Split-Window display modes Remote control EMI Measurement Software – SpectrumShot™ LAN, USB, RS-232 I/O, GPIB option Battery Pack option Warranty: 2 Years on Instrument. 1 Year on LCD display Applications: For the Quick Check and Analysis of Spectral Characteristic EMI Pre-compliance Testing Analyze ASK, FSK, AM, FM Signal Characteristics Monitor Satellite Uplink Signals From Satellite Uplink Truck Test Systems That Require a Very Compact Instrument Measure the Frequency Response of Cable, Filter and Amplifier, Attenuator Accessories: Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Guide & IVI Driver) The Instek GSP-9330TG, a high test speed spectrum analyzer with a 3.25 GHz Tracking Generator, provides the fastest 204 μs sweep speed. Via high speed sweep time, users can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330TG also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities. Nowadays, EMC issues are very crucial to product's design processes. Therefore, the GSP-9330TG has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330TG can tremendously shorten users' product launch timeline.

The GSP-9330TG is a 3.2 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Frequency Range: 9 kHz~3.25 GHz
  • 3.25 GHz Tracking Generator analyzes scalar network analysis and P1dB point measurements
  • Resolution: 1 Hz
  • Fastest sweep speed up to 204 μs
  • Sensitivity: -149dbm/Hz (Pre-Amp ON)
  • 2FSK digital signal analysis
  • ASK/FSK digital signals demodulation and analysis
  • AM/FM analog signals demodulation and analysis
  • EMI Detect mode: Quasi-Peak, Average
  • EMI Filter(-6dB): 200 Hz, 9 kHz, 120 kHz, 1 MHz
  • Built-in Pre-amplifier, 50db Attenuator and Sequence Function
  • Dedicated EMC function key
  • Built-in Definition Help
  • Status Icons
  • Support five languages (English, Simplified Chinese, Traditional Chinese, Japanese, and Russian)
  • Speed save function
  • Built-in Spectrograph, Topographic and Split-Window display modes
  • Remote control EMI Measurement Software – SpectrumShot™
  • LAN, USB, RS-232 I/O, GPIB option
  • Battery Pack option
  • Warranty: 2 Years on Instrument. 1 Year on LCD display

Applications:

  • For the Quick Check and Analysis of Spectral Characteristic
  • EMI Pre-compliance Testing
  • Analyze ASK, FSK, AM, FM Signal Characteristics
  • Monitor Satellite Uplink Signals From Satellite Uplink Truck
  • Test Systems That Require a Very Compact Instrument
  • Measure the Frequency Response of Cable, Filter and Amplifier, Attenuator

Accessories:

  • Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Guide & IVI Driver)

The Instek GSP-9330TG, a high test speed spectrum analyzer with a 3.25 GHz Tracking Generator, provides the fastest 204 μs sweep speed. Via high speed sweep time, users can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330TG also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities.

Nowadays, EMC issues are very crucial to product's design processes. Therefore, the GSP-9330TG has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330TG can tremendously shorten users' product launch timeline.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers Spectrum Analyzers and Signal Analyzers
Product Number GSP-9330TG GSP-9330TG
Product Name Spectrum Analyzer 3.25 GHz with Tracking Generator, (factory) Spectrum Analyzer
Frequency Range 3.25E6 kHz 3.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products