GW Instek 3GHz Spectrum Analyzer GSP-730

Description
Product Highlights Frequency Range : 150kHz ~ 3GHz Autoset Function Noise Floor: ?-100dBm RBW Range : 30kHz, 100kHz, 300kHz, 1MHz ACPR/CHPW/OCBW Measurement 3 Traces in Different Colors Split Window Function Limit Line Function Remote Control Software Presentation Material for Training Courses Support Interface : USB Device/Host, RS-232C 5.6” TFT LCD with VGA Output Each Unit Includes Quick Start manual User Manual CD Power Cord
Datasheet
Description
Product Highlights Frequency Range : 150kHz ~ 3GHz Autoset Function Noise Floor: ?-100dBm RBW Range : 30kHz, 100kHz, 300kHz, 1MHz ACPR/CHPW/OCBW Measurement 3 Traces in Different Colors Split Window Function Limit Line Function Remote Control Software Presentation Material for Training Courses Support Interface : USB Device/Host, RS-232C 5.6” TFT LCD with VGA Output Each Unit Includes Quick Start manual User Manual CD Power Cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3GHz Spectrum Analyzer - GSP-730 - Transcat, Inc.
Rochester, NY, USA
3GHz Spectrum Analyzer
GSP-730
3GHz Spectrum Analyzer GSP-730
Product Highlights Frequency Range : 150kHz ~ 3GHz Autoset Function Noise Floor: ?-100dBm RBW Range : 30kHz, 100kHz, 300kHz, 1MHz ACPR/CHPW/OCBW Measurement 3 Traces in Different Colors Split Window Function Limit Line Function Remote Control Software Presentation Material for Training Courses Support Interface : USB Device/Host, RS-232C 5.6” TFT LCD with VGA Output Each Unit Includes Quick Start manual User Manual CD Power Cord

Product Highlights

  • Frequency Range : 150kHz ~ 3GHz
  • Autoset Function
  • Noise Floor: ?-100dBm
  • RBW Range : 30kHz, 100kHz, 300kHz, 1MHz
  • ACPR/CHPW/OCBW Measurement
  • 3 Traces in Different Colors
  • Split Window Function
  • Limit Line Function
  • Remote Control Software
  • Presentation Material for Training Courses
  • Support Interface : USB Device/Host, RS-232C
  • 5.6” TFT LCD with VGA Output

Each Unit Includes

  • Quick Start manual
  • User Manual CD
  • Power Cord
Supplier's Site Datasheet
Spectrum Analyzer - GSP-730 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
GSP-730
Spectrum Analyzer GSP-730
The GSP-730 is a 3 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency Range: 150 kHz to 3 GHz Autoset Function RBW Range: 30 kHz, 100 kHz, 300 kHz, 1 MHz ACPR/CHPW/OCBW Measurement Built in Limit Line 5 Markers Split Window Function 3 Trace colors Interfaces: USB Device/Host, RS-232 5.6” TFT LCD with VGA Output Applications: Education, Training Fourier Theory Investigation Motherboard Circuit Measurement Wireless Communication Signal Measurements: GSM, 3G, 4G, Mobile Phone, Bluetooth, Zigbee, Wi-Fi, AM/FM Modulation Remote Controller Mainteinance Accessories: Quick Start Manual User manual CD Power Cord The Instek GSP-730 is a 3 GHz Spectrum Analyzer developed mainly to fullfill the demands of RF Communication education. The budget constraint and the lack of teaching tools are normally two hurdles for schools to draw back from providing good courses for RF communication experiments. GSP-730, featuring full functions a moderate spectrum analyzer should provide, along with the GRF-1300 training kit possesses a unique position in the field of economic turn key solution for 3 GHz RF Communication Experiment courses.

The GSP-730 is a 3 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Frequency Range: 150 kHz to 3 GHz
  • Autoset Function
  • RBW Range: 30 kHz, 100 kHz, 300 kHz, 1 MHz
  • ACPR/CHPW/OCBW Measurement
  • Built in Limit Line
  • 5 Markers
  • Split Window Function
  • 3 Trace colors
  • Interfaces: USB Device/Host, RS-232
  • 5.6” TFT LCD with VGA Output

Applications:

  • Education, Training
  • Fourier Theory Investigation
  • Motherboard Circuit Measurement
  • Wireless Communication Signal Measurements: GSM, 3G, 4G, Mobile Phone, Bluetooth, Zigbee, Wi-Fi, AM/FM Modulation
  • Remote Controller Mainteinance

Accessories:

  • Quick Start Manual
  • User manual CD
  • Power Cord

The Instek GSP-730 is a 3 GHz Spectrum Analyzer developed mainly to fullfill the demands of RF Communication education. The budget constraint and the lack of teaching tools are normally two hurdles for schools to draw back from providing good courses for RF communication experiments. GSP-730, featuring full functions a moderate spectrum analyzer should provide, along with the GRF-1300 training kit possesses a unique position in the field of economic turn key solution for 3 GHz RF Communication Experiment courses.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers Spectrum Analyzers and Signal Analyzers
Product Number GSP-730 GSP-730
Product Name 3GHz Spectrum Analyzer Spectrum Analyzer
Frequency Range 3.00E6 kHz 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3032X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details