Keysight Technologies,Inc. Spectrum analyzer N9914A-233

Description
Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements, antenna factors and frequency counter markers. Record and playback of spectrum traces feature requires Option 236 “Interference Analyzer and Spectrogram”. Tracking generator mode available (requires Option 210). 5 kHz to 14 GHz ± 0.6 dB amplitude accuracy, full band, over full temperature range of -10 to +55 ° C (14 to 131 °F) Spur-free dynamic range ≥ 105 dB Phase noise ≤ -111 dBc/Hz @ 10 kHz offset Independent CW source included
Description
Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements, antenna factors and frequency counter markers. Record and playback of spectrum traces feature requires Option 236 “Interference Analyzer and Spectrogram”. Tracking generator mode available (requires Option 210). 5 kHz to 14 GHz ± 0.6 dB amplitude accuracy, full band, over full temperature range of -10 to +55 ° C (14 to 131 °F) Spur-free dynamic range ≥ 105 dB Phase noise ≤ -111 dBc/Hz @ 10 kHz offset Independent CW source included

Suppliers

Company
Product
Description
Supplier Links
Spectrum analyzer - N9914A-233 - Transcat, Inc.
Rochester, NY, USA
Spectrum analyzer
N9914A-233
Spectrum analyzer N9914A-233
Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements, antenna factors and frequency counter markers. Record and playback of spectrum traces feature requires Option 236 “Interference Analyzer and Spectrogram”. Tracking generator mode available (requires Option 210). 5 kHz to 14 GHz ± 0.6 dB amplitude accuracy, full band, over full temperature range of -10 to +55 ° C (14 to 131 °F) Spur-free dynamic range ≥ 105 dB Phase noise ≤ -111 dBc/Hz @ 10 kHz offset Independent CW source included

Product Highlights

Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements, antenna factors and frequency counter markers. Record and playback of spectrum traces feature requires Option 236 “Interference Analyzer and Spectrogram”. Tracking generator mode available (requires Option 210).

  • 5 kHz to 14 GHz
  • ± 0.6 dB amplitude accuracy, full band, over full temperature range of -10 to +55 ° C (14 to 131 °F)
  • Spur-free dynamic range ≥ 105 dB
  • Phase noise ≤ -111 dBc/Hz @ 10 kHz offset
  • Independent CW source included
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9914A-233
Product Name Spectrum analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details