Keysight Technologies,Inc. Basic Spectrum Analyzer,(BSA) 9kHz to 7GHz N9322C

Description
Product Highlights 9 kHz to 7 GHz; internal pre-amplifier to 7 GHz Optional 7 GHz tracking generator with built-in VSWR bridge Optional AM/FM, ASK/FSK demodulation analysis ±0.3 dB absolute amplitude accuracy +10 dBm third order intercept (TOI) -152 dBm displayed average noise level (DANL) ±0.7 dB frequency response Agilent's PowerSuite one-button power measurements: Channel power, OBW, ACPR, SEM (standard); spectrogram (optional) Channel scanner measures up to 20 channels simultaneously Reflection measurements include: return loss, insertion loss and distance-to-fault Time-gated spectrum analysis USB and LAN connectivity (standard), GPIB interface (optional) SCPI commands compatible with ESA spectrum analyzers
Datasheet
Description
Product Highlights 9 kHz to 7 GHz; internal pre-amplifier to 7 GHz Optional 7 GHz tracking generator with built-in VSWR bridge Optional AM/FM, ASK/FSK demodulation analysis ±0.3 dB absolute amplitude accuracy +10 dBm third order intercept (TOI) -152 dBm displayed average noise level (DANL) ±0.7 dB frequency response Agilent's PowerSuite one-button power measurements: Channel power, OBW, ACPR, SEM (standard); spectrogram (optional) Channel scanner measures up to 20 channels simultaneously Reflection measurements include: return loss, insertion loss and distance-to-fault Time-gated spectrum analysis USB and LAN connectivity (standard), GPIB interface (optional) SCPI commands compatible with ESA spectrum analyzers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic Spectrum Analyzer,(BSA) 9kHz to 7GHz - N9322C - Transcat, Inc.
Rochester, NY, USA
Basic Spectrum Analyzer,(BSA) 9kHz to 7GHz
N9322C
Basic Spectrum Analyzer,(BSA) 9kHz to 7GHz N9322C
Product Highlights 9 kHz to 7 GHz; internal pre-amplifier to 7 GHz Optional 7 GHz tracking generator with built-in VSWR bridge Optional AM/FM, ASK/FSK demodulation analysis ±0.3 dB absolute amplitude accuracy +10 dBm third order intercept (TOI) -152 dBm displayed average noise level (DANL) ±0.7 dB frequency response Agilent's PowerSuite one-button power measurements: Channel power, OBW, ACPR, SEM (standard); spectrogram (optional) Channel scanner measures up to 20 channels simultaneously Reflection measurements include: return loss, insertion loss and distance-to-fault Time-gated spectrum analysis USB and LAN connectivity (standard), GPIB interface (optional) SCPI commands compatible with ESA spectrum analyzers

Product Highlights

  • 9 kHz to 7 GHz; internal pre-amplifier to 7 GHz
  • Optional 7 GHz tracking generator with built-in VSWR bridge
  • Optional AM/FM, ASK/FSK demodulation analysis
  • ±0.3 dB absolute amplitude accuracy
  • +10 dBm third order intercept (TOI)
  • -152 dBm displayed average noise level (DANL)
  • ±0.7 dB frequency response
  • Agilent's PowerSuite one-button power measurements: Channel power, OBW, ACPR, SEM (standard); spectrogram (optional)
  • Channel scanner measures up to 20 channels simultaneously
  • Reflection measurements include: return loss, insertion loss and distance-to-fault
  • Time-gated spectrum analysis
  • USB and LAN connectivity (standard), GPIB interface (optional)
  • SCPI commands compatible with ESA spectrum analyzers
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9322C
Product Name Basic Spectrum Analyzer,(BSA) 9kHz to 7GHz
Frequency Range 9 to 7.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details