RIGOL Technologies, Inc. 3.2GHz Spectrum Analyzer w/PA-DSA832 Software DSA832 / PA-DSA832

Description
As of 4/1/2017 - Includes Preamplifier Option PA-DSA832 Standard (Previously a $599 add on) 9 kHz to 3.2 GHz Frequency Range Displayed Average Noise Level (DANL) normalized to 1 Hz ranging from -135 dBm to -161 dBm typical -80 to -98 dBc/Hz @10 kHz offset Phase Noise Total Amplitude Uncertainty from <1.5 dB to <0.8 dB nominal 100 or 10 Hz Minimum Resolution Bandwidth (RBW) available All-Digital IF Technology Level Measurement Uncertainty < 0.8dB Advanced Measurement Functions (Opt.) EMI Filter & Quasi-Peak Detector Kit(Opt.) VSWR Measurement Kit(Opt.) PC Software(Opt.) Optional RF TX/RX Training Kit Optional RF Accessories(Cable, Adaptor,Attenuator,B ridge ...) Complete Connectivity: LAN(LXI),USB Host & Device, GPIB (Opt.) 8 Inch WVGA (800x480) Display Compact Size, Light Weight Design
Datasheet
Description
As of 4/1/2017 - Includes Preamplifier Option PA-DSA832 Standard (Previously a $599 add on) 9 kHz to 3.2 GHz Frequency Range Displayed Average Noise Level (DANL) normalized to 1 Hz ranging from -135 dBm to -161 dBm typical -80 to -98 dBc/Hz @10 kHz offset Phase Noise Total Amplitude Uncertainty from <1.5 dB to <0.8 dB nominal 100 or 10 Hz Minimum Resolution Bandwidth (RBW) available All-Digital IF Technology Level Measurement Uncertainty < 0.8dB Advanced Measurement Functions (Opt.) EMI Filter & Quasi-Peak Detector Kit(Opt.) VSWR Measurement Kit(Opt.) PC Software(Opt.) Optional RF TX/RX Training Kit Optional RF Accessories(Cable, Adaptor,Attenuator,B ridge ...) Complete Connectivity: LAN(LXI),USB Host & Device, GPIB (Opt.) 8 Inch WVGA (800x480) Display Compact Size, Light Weight Design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2GHz Spectrum Analyzer w/PA-DSA832 Software - DSA832 - Transcat, Inc.
Rochester, NY, USA
3.2GHz Spectrum Analyzer w/PA-DSA832 Software
DSA832
3.2GHz Spectrum Analyzer w/PA-DSA832 Software DSA832
As of 4/1/2017 - Includes Preamplifier Option PA-DSA832 Standard (Previously a $599 add on) 9 kHz to 3.2 GHz Frequency Range Displayed Average Noise Level (DANL) normalized to 1 Hz ranging from -135 dBm to -161 dBm typical -80 to -98 dBc/Hz @10 kHz offset Phase Noise Total Amplitude Uncertainty from <1.5 dB to <0.8 dB nominal 100 or 10 Hz Minimum Resolution Bandwidth (RBW) available All-Digital IF Technology Level Measurement Uncertainty < 0.8dB Advanced Measurement Functions (Opt.) EMI Filter & Quasi-Peak Detector Kit(Opt.) VSWR Measurement Kit(Opt.) PC Software(Opt.) Optional RF TX/RX Training Kit Optional RF Accessories(Cable, Adaptor,Attenuator,B ridge ...) Complete Connectivity: LAN(LXI),USB Host & Device, GPIB (Opt.) 8 Inch WVGA (800x480) Display Compact Size, Light Weight Design
  • As of 4/1/2017 - Includes Preamplifier Option PA-DSA832 Standard (Previously a $599 add on)
  • 9 kHz to 3.2 GHz Frequency Range
  • Displayed Average Noise Level (DANL) normalized to 1 Hz ranging from -135 dBm to -161 dBm typical
  • -80 to -98 dBc/Hz @10 kHz offset Phase Noise
  • Total Amplitude Uncertainty from <1.5 dB to <0.8 dB nominal
  • 100 or 10 Hz Minimum Resolution Bandwidth (RBW) available
  • All-Digital IF Technology
  • Level Measurement Uncertainty < 0.8dB
  • Advanced Measurement Functions (Opt.)
  • EMI Filter & Quasi-Peak Detector Kit(Opt.)
  • VSWR Measurement Kit(Opt.)
  • PC Software(Opt.)
  • Optional RF TX/RX Training Kit
  • Optional RF Accessories(Cable, Adaptor,Attenuator,Bridge ...)
  • Complete Connectivity: LAN(LXI),USB Host & Device, GPIB (Opt.)
  • 8 Inch WVGA (800x480) Display
  • Compact Size, Light Weight Design
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number DSA832
Product Name 3.2GHz Spectrum Analyzer w/PA-DSA832 Software
Frequency Range 3.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details