GW Instek Spectrum Analyzer GSP-9330

Description
The GSP-9330 is a 3.2 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency Range: 9 kHz~3.25 GHz Resolution: 1 Hz Fastest sweep speed up to 204 μs Sensitivity: -149dbm/Hz (Pre-Amp ON) 2FSK digital signal analysis ASK/FSK digital signals demodulation and analysis AM/FM analog signals demodulation and analysis EMI Detect mode: Quasi-Peak, Average EMI Filter(-6dB): 200 Hz, 9 kHz, 120 kHz, 1 MHz Built-in Pre-amplifier, 50db Attenuator and Sequence Function Dedicated EMC function key Built-in Definition Help Status Icons Support five languages (English, Simplified Chinese, Traditional Chinese, Japanese, and Russian) Speed save function Built-in Spectrograph, Topographic and Split-Window display modes Remote control EMI Measurement Software – SpectrumShot™ LAN, USB, RS-232 I/O, GPIB option Battery Pack option Optional Tracking Generator (factory install only) Warranty: 2 Years on Instrument. 1 Year on LCD display Applications: For the Quick Check and Analysis of Spectral Characteristic EMI Pre-compliance Testing Analyze ASK, FSK, AM, FM Signal Characteristics Monitor Satellite Uplink Signals From Satellite Uplink Truck Test Systems That Require a Very Compact Instrument Measure the Frequency Response of Cable, Filter and Amplifier, Attenuator Accessories: Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Guide & IVI Driver) The Instek GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Via high speed sweep time, users can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities. Nowadays, EMC issues are very crucial to product's design processes. Therefore, the GSP-9330 has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline.
Datasheet
Description
The GSP-9330 is a 3.2 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency Range: 9 kHz~3.25 GHz Resolution: 1 Hz Fastest sweep speed up to 204 μs Sensitivity: -149dbm/Hz (Pre-Amp ON) 2FSK digital signal analysis ASK/FSK digital signals demodulation and analysis AM/FM analog signals demodulation and analysis EMI Detect mode: Quasi-Peak, Average EMI Filter(-6dB): 200 Hz, 9 kHz, 120 kHz, 1 MHz Built-in Pre-amplifier, 50db Attenuator and Sequence Function Dedicated EMC function key Built-in Definition Help Status Icons Support five languages (English, Simplified Chinese, Traditional Chinese, Japanese, and Russian) Speed save function Built-in Spectrograph, Topographic and Split-Window display modes Remote control EMI Measurement Software – SpectrumShot™ LAN, USB, RS-232 I/O, GPIB option Battery Pack option Optional Tracking Generator (factory install only) Warranty: 2 Years on Instrument. 1 Year on LCD display Applications: For the Quick Check and Analysis of Spectral Characteristic EMI Pre-compliance Testing Analyze ASK, FSK, AM, FM Signal Characteristics Monitor Satellite Uplink Signals From Satellite Uplink Truck Test Systems That Require a Very Compact Instrument Measure the Frequency Response of Cable, Filter and Amplifier, Attenuator Accessories: Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Guide & IVI Driver) The Instek GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Via high speed sweep time, users can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities. Nowadays, EMC issues are very crucial to product's design processes. Therefore, the GSP-9330 has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - GSP-9330 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
GSP-9330
Spectrum Analyzer GSP-9330
The GSP-9330 is a 3.2 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency Range: 9 kHz~3.25 GHz Resolution: 1 Hz Fastest sweep speed up to 204 μs Sensitivity: -149dbm/Hz (Pre-Amp ON) 2FSK digital signal analysis ASK/FSK digital signals demodulation and analysis AM/FM analog signals demodulation and analysis EMI Detect mode: Quasi-Peak, Average EMI Filter(-6dB): 200 Hz, 9 kHz, 120 kHz, 1 MHz Built-in Pre-amplifier, 50db Attenuator and Sequence Function Dedicated EMC function key Built-in Definition Help Status Icons Support five languages (English, Simplified Chinese, Traditional Chinese, Japanese, and Russian) Speed save function Built-in Spectrograph, Topographic and Split-Window display modes Remote control EMI Measurement Software – SpectrumShot™ LAN, USB, RS-232 I/O, GPIB option Battery Pack option Optional Tracking Generator (factory install only) Warranty: 2 Years on Instrument. 1 Year on LCD display Applications: For the Quick Check and Analysis of Spectral Characteristic EMI Pre-compliance Testing Analyze ASK, FSK, AM, FM Signal Characteristics Monitor Satellite Uplink Signals From Satellite Uplink Truck Test Systems That Require a Very Compact Instrument Measure the Frequency Response of Cable, Filter and Amplifier, Attenuator Accessories: Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Guide & IVI Driver) The Instek GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Via high speed sweep time, users can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities. Nowadays, EMC issues are very crucial to product's design processes. Therefore, the GSP-9330 has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline.

The GSP-9330 is a 3.2 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves.

Additional Features:

  • Frequency Range: 9 kHz~3.25 GHz
  • Resolution: 1 Hz
  • Fastest sweep speed up to 204 μs
  • Sensitivity: -149dbm/Hz (Pre-Amp ON)
  • 2FSK digital signal analysis
  • ASK/FSK digital signals demodulation and analysis
  • AM/FM analog signals demodulation and analysis
  • EMI Detect mode: Quasi-Peak, Average
  • EMI Filter(-6dB): 200 Hz, 9 kHz, 120 kHz, 1 MHz
  • Built-in Pre-amplifier, 50db Attenuator and Sequence Function
  • Dedicated EMC function key
  • Built-in Definition Help
  • Status Icons
  • Support five languages (English, Simplified Chinese, Traditional Chinese, Japanese, and Russian)
  • Speed save function
  • Built-in Spectrograph, Topographic and Split-Window display modes
  • Remote control EMI Measurement Software – SpectrumShot™
  • LAN, USB, RS-232 I/O, GPIB option
  • Battery Pack option
  • Optional Tracking Generator (factory install only)
  • Warranty: 2 Years on Instrument. 1 Year on LCD display

Applications:

  • For the Quick Check and Analysis of Spectral Characteristic
  • EMI Pre-compliance Testing
  • Analyze ASK, FSK, AM, FM Signal Characteristics
  • Monitor Satellite Uplink Signals From Satellite Uplink Truck
  • Test Systems That Require a Very Compact Instrument
  • Measure the Frequency Response of Cable, Filter and Amplifier, Attenuator

Accessories:

  • Power Cord, Certificate of Calibration, CD-ROM (with Quick Start Guide, User Manual, Programming Manual, SpectrumShot Software, SpectrumShot Guide & IVI Driver)

The Instek GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Via high speed sweep time, users can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities. Nowadays, EMC issues are very crucial to product's design processes. Therefore, the GSP-9330 has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline.

Supplier's Site Datasheet
Spectrum Analyzer 3.25 GHz - GSP-9330 - Transcat, Inc.
Rochester, NY, USA
Spectrum Analyzer 3.25 GHz
GSP-9330
Spectrum Analyzer 3.25 GHz GSP-9330
Product Highlights The brand new GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Users, via high speed sweep time, can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities. Nowadays, EMC issues are very crucial to product's design processes. Therefore, GSP-9330 has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline. For measuring signals, speed is one of the specifications to be considered. Perhaps, it is the most important specification. GSP-9330 provides sweep speed up to 204 μs. Users, via high speed sweep time, can easily capture transient signals such as Tire-pressure monitoring system (TPMS), frequency/amplitude modulation signals, Bluetooth frequency hopping signals, tuned oscillator or other interfering signals under ISM Band. The keys to handling modulated signals are fast sweep time and signal demodulation function. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides ASK/FSK digital signal demodulation capability. For the widely-utilized, low-cost and low power consumption 2FSK modulation signals, GSP-9330 also provides the complete test and analysis function to address the requirements. GSP-9330 can meet customers’ EMC pretest requirements on the product development and verification stages. Users can detect and resolve problems at the early product development stage that can save time and money for product development and verification fee. As a result, users can expedite the process of products launch. GSP-9330 has the built-in EMI dedicated 200/9 k/120 k/1 MHz filter, 20 dB low noise amplifier and Quasi-Peak/Average detection mode to conduct radiation and conduction tests after collocating with the probe set. Frequency Range: 9kHz ~ 3.25GHz 0.025ppm Frequency Stability and 1ppm aging Rate RBW: 1Hz ~ 1MHz (3dB), 6dB EMI Filter: 200Hz, 9kHz, 120kHz, 1MHz Fastest sweep time: 204us Sensitivity: -149 dBm/Hz (@PreAmp on) Built-in Preamplifier, 50dB Attenuator, and Sequence Function Built-in EMC pretest function, Quasi-Peak/Average EMI detect mode Built-in 2FSK Analysis, AM/FM/ASK/FSK Demodulation & Analysis Built-in P1dB point, Harmonic, CHPW, OCBW, ACPR, SEM, TOI, CNR, CTB, CSO, N-dB bandwidth, Noise Marker, Frequency Counter, TDP, Gated Sweep Built-in Spectrogram, Topographic and Split-Window Display Modes Remote control EMI measurement software: SpectrumShot Remote Control Interface: LAN, USB, RS-232 Options: Tracking Generator, GPIB Interface, Battery Pack

Product Highlights

The brand new GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Users, via high speed sweep time, can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time and signal demodulation functions. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides digital signal ASK/FSK, and 2FSK demodulation and analysis capabilities. Nowadays, EMC issues are very crucial to product's design processes. Therefore, GSP-9330 has incorporated the EMC pretest solution to facilitate EMC tests. The simple and easy EMC pretest procedures from GSP-9330 can tremendously shorten users' product launch timeline.

For measuring signals, speed is one of the specifications to be considered. Perhaps, it is the most important specification. GSP-9330 provides sweep speed up to 204 μs. Users, via high speed sweep time, can easily capture transient signals such as Tire-pressure monitoring system (TPMS), frequency/amplitude modulation signals, Bluetooth frequency hopping signals, tuned oscillator or other interfering signals under ISM Band.

The keys to handling modulated signals are fast sweep time and signal demodulation function. In addition to the analog AM/FM demodulation and analysis function, GSP-9330 also provides ASK/FSK digital signal demodulation capability. For the widely-utilized, low-cost and low power consumption 2FSK modulation signals, GSP-9330 also provides the complete test and analysis function to address the requirements.

GSP-9330 can meet customers’ EMC pretest requirements on the product development and verification stages. Users can detect and resolve problems at the early product development stage that can save time and money for product development and verification fee. As a result, users can expedite the process of products launch. GSP-9330 has the built-in EMI dedicated 200/9 k/120 k/1 MHz filter, 20 dB low noise amplifier and Quasi-Peak/Average detection mode to conduct radiation and conduction tests after collocating with the probe set.

  • Frequency Range: 9kHz ~ 3.25GHz
  • 0.025ppm Frequency Stability and 1ppm aging Rate
  • RBW: 1Hz ~ 1MHz (3dB), 6dB EMI Filter: 200Hz, 9kHz, 120kHz, 1MHz
  • Fastest sweep time: 204us
  • Sensitivity: -149 dBm/Hz (@PreAmp on)
  • Built-in Preamplifier, 50dB Attenuator, and Sequence Function
  • Built-in EMC pretest function, Quasi-Peak/Average EMI detect mode
  • Built-in 2FSK Analysis, AM/FM/ASK/FSK Demodulation & Analysis
  • Built-in P1dB point, Harmonic, CHPW, OCBW, ACPR, SEM, TOI, CNR, CTB, CSO, N-dB bandwidth, Noise Marker, Frequency Counter, TDP, Gated Sweep
  • Built-in Spectrogram, Topographic and Split-Window Display Modes
  • Remote control EMI measurement software: SpectrumShot
  • Remote Control Interface: LAN, USB, RS-232
  • Options: Tracking Generator, GPIB Interface, Battery Pack
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc.
Product Category Spectrum Analyzers and Signal Analyzers Spectrum Analyzers and Signal Analyzers
Product Number GSP-9330 GSP-9330
Product Name Spectrum Analyzer Spectrum Analyzer 3.25 GHz
Frequency Range 3.20E6 kHz 3.25E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Spectrum Analyzer - SSA3075X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details