Keysight Technologies,Inc. 3 GHz Spectrum Analyzer N9320B

Description
Product Highlights Professional performance for spectrum analysis from 9 kHz to 3 GHz Minimum non-zero span sweep time: < 10 ms Resolving power RBW: 10 Hz to 1 MHz Sensitivity DANL: -130 dBm, -148 dBm with preamp on Overall amplitude accuracy: ±1.5 dB, typical ±0.5 dB Robust measurement features for characterizing your product easily Built-in power measurements: channel power, OBW, ACP, SEM and TOI Built-in power meter function with Agilent U2000 series power sensor support Optional tracking generator and preamplifier Optional AM/FM demodulation capability Accessibility and ease-of-use at your finger tips USB memory drive support for saving measurement data or screens Customized power-on or “preset” enabled setups Standard USB and LAN interface Multiple language user interface Each Unit Includes Quick Start Guide Documentation CD-ROM USB cable (A-B) N-BNC adapter BNC cable Power cord
Description
Product Highlights Professional performance for spectrum analysis from 9 kHz to 3 GHz Minimum non-zero span sweep time: < 10 ms Resolving power RBW: 10 Hz to 1 MHz Sensitivity DANL: -130 dBm, -148 dBm with preamp on Overall amplitude accuracy: ±1.5 dB, typical ±0.5 dB Robust measurement features for characterizing your product easily Built-in power measurements: channel power, OBW, ACP, SEM and TOI Built-in power meter function with Agilent U2000 series power sensor support Optional tracking generator and preamplifier Optional AM/FM demodulation capability Accessibility and ease-of-use at your finger tips USB memory drive support for saving measurement data or screens Customized power-on or “preset” enabled setups Standard USB and LAN interface Multiple language user interface Each Unit Includes Quick Start Guide Documentation CD-ROM USB cable (A-B) N-BNC adapter BNC cable Power cord

Suppliers

Company
Product
Description
Supplier Links
3 GHz Spectrum Analyzer - N9320B - Transcat, Inc.
Rochester, NY, USA
3 GHz Spectrum Analyzer
N9320B
3 GHz Spectrum Analyzer N9320B
Product Highlights Professional performance for spectrum analysis from 9 kHz to 3 GHz Minimum non-zero span sweep time: < 10 ms Resolving power RBW: 10 Hz to 1 MHz Sensitivity DANL: -130 dBm, -148 dBm with preamp on Overall amplitude accuracy: ±1.5 dB, typical ±0.5 dB Robust measurement features for characterizing your product easily Built-in power measurements: channel power, OBW, ACP, SEM and TOI Built-in power meter function with Agilent U2000 series power sensor support Optional tracking generator and preamplifier Optional AM/FM demodulation capability Accessibility and ease-of-use at your finger tips USB memory drive support for saving measurement data or screens Customized power-on or “preset” enabled setups Standard USB and LAN interface Multiple language user interface Each Unit Includes Quick Start Guide Documentation CD-ROM USB cable (A-B) N-BNC adapter BNC cable Power cord

Product Highlights

  • Professional performance for spectrum analysis from 9 kHz to 3 GHz
  • Minimum non-zero span sweep time: < 10 ms
  • Resolving power RBW: 10 Hz to 1 MHz
  • Sensitivity DANL: -130 dBm, -148 dBm with preamp on
  • Overall amplitude accuracy: ±1.5 dB, typical ±0.5 dB
  • Robust measurement features for characterizing your product easily
  • Built-in power measurements: channel power, OBW, ACP, SEM and TOI
  • Built-in power meter function with Agilent U2000 series power sensor support
  • Optional tracking generator and preamplifier
  • Optional AM/FM demodulation capability
  • Accessibility and ease-of-use at your finger tips
  • USB memory drive support for saving measurement data or screens
  • Customized power-on or “preset” enabled setups
  • Standard USB and LAN interface
  • Multiple language user interface

Each Unit Includes

  • Quick Start Guide
  • Documentation CD-ROM
  • USB cable (A-B)
  • N-BNC adapter
  • BNC cable
  • Power cord
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9320B
Product Name 3 GHz Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3060A 6.0GHz Performance-Series Signal Analyzer - UTS3060A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 6.00E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details