Appleton Electric Explosionproof Combination Motor Starter AE3BB2W1C7

Description
FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 3 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 30 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE MOTOR CIRCUIT PROTECTOR DEVICE TYPE 100 AMPERE DEVICE RATING 240 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
Datasheet
Description
FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 3 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 30 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE MOTOR CIRCUIT PROTECTOR DEVICE TYPE 100 AMPERE DEVICE RATING 240 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Combination Motor Starter - AE3BB2W1C7 - Appleton Electric
Rosemont, IL, USA
Explosionproof Combination Motor Starter
AE3BB2W1C7
Explosionproof Combination Motor Starter AE3BB2W1C7
FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 3 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 30 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE MOTOR CIRCUIT PROTECTOR DEVICE TYPE 100 AMPERE DEVICE RATING 240 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
  • FULL VOLTAGE NON REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE
  • CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER
  • STAINLESS STEEL COVER BOLT HINGE
  • NEOPRENE O-RING MATERIAL
  • NEMA 3 SIZE
  • 3 PHASE(S)
  • CSA C22.2 APPROVAL
  • 30 HP POWER RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 2-1/2 INCH CONDUIT SIZE
  • MOTOR CIRCUIT PROTECTOR DEVICE TYPE
  • 100 AMPERE DEVICE RATING
  • 240 V MOTOR/LINE VOLTAGE
  • APPLETON[R] BRAND
  • AEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AE3BB2W1C7
Product Name Explosionproof Combination Motor Starter
Standard Rating NEMA
AC Motor Phase Three
NEMA Size 4; 7; 9
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09G10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
3 Pole 32A Contactors - MC-32A-AC277V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor - 4783052 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details