Appleton Electric Manual Starter EDS32100

Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDS MODEL
Datasheet
Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDS32100 - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDS32100
Manual Starter EDS32100
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDS MODEL
  • NEMA 3/7CD/9EFG ENCLOSURE TYPE
  • 2 POLES
  • 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS
  • CONTENDER[T] BRAND
  • CONDUIT ENTRY DEAD END
  • DC POWER RATING 3/4 HP AT 115/230 VDC
  • HUB SIZE 1 INCH
  • NUMBER OF GANG 2
  • MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDS32100
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 66775494 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 16 A Contactor - 100-C16E10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
Contactor - 19122408 - Radwell International
Specs
Number of Poles 1
View Details