Appleton Electric Explosionproof Combination Motor Starter AE0TT240215

Description
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 0 SIZE 3 PHASE(S) 2 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE 1-1/4 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 15 AMPERE DEVICE RATING 240 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AE MODEL
Datasheet
Description
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 0 SIZE 3 PHASE(S) 2 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE 1-1/4 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 15 AMPERE DEVICE RATING 240 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Combination Motor Starter - AE0TT240215 - Appleton Electric
Rosemont, IL, USA
Explosionproof Combination Motor Starter
AE0TT240215
Explosionproof Combination Motor Starter AE0TT240215
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 0 SIZE 3 PHASE(S) 2 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE 1-1/4 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 15 AMPERE DEVICE RATING 240 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AE MODEL
  • FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE
  • EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY
  • STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL
  • NEMA 0 SIZE
  • 3 PHASE(S)
  • 2 HP POWER RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 1-1/4 INCH CONDUIT SIZE
  • THERMAL MAGNETIC BREAKER DEVICE TYPE
  • 15 AMPERE DEVICE RATING
  • 240 V MOTOR/LINE VOLTAGE
  • APPLETON[R] BRAND
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AE0TT240215
Product Name Explosionproof Combination Motor Starter
Standard Rating NEMA
AC Motor Phase Three
NEMA Size 4; 7; 9
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 4704074 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
3 Pole 130A Contactors - MC-130A-AC300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Thermal Overload/Heater - 31434 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 4.2 amps
View Details