Appleton Electric Explosionproof Motor Starter AE0BA4W1

Description
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 5 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 480 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON[R] BRAND COIL VOLTAGE 120 V AEB MODEL
Datasheet
Description
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 5 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 480 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON[R] BRAND COIL VOLTAGE 120 V AEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - AE0BA4W1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Motor Starter
AE0BA4W1
Explosionproof Motor Starter AE0BA4W1
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 0 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 5 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 480 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON[R] BRAND COIL VOLTAGE 120 V AEB MODEL
  • FULL VOLTAGE NON REVERSING STARTER TYPE
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL
  • NEMA 0 SIZE
  • 3 PHASE(S)
  • CSA C22.2 APPROVAL
  • 5 HP POWER RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 1-1/2 INCH CONDUIT SIZE
  • 480 V AT 60 HZ MOTOR/LINE VOLTAGE
  • APPLETON[R] BRAND
  • COIL VOLTAGE 120 V
  • AEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AE0BA4W1
Product Name Explosionproof Motor Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 9 A Contactor - 100-C09UB10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Thermal Overload/Heater - 6519143 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 9 amps
View Details