Appleton Electric Manual Starter EDSC150-1MSW

Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
Datasheet
Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDSC150-1MSW - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDSC150-1MSW
Manual Starter EDSC150-1MSW
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDSC MODEL
  • NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
  • 1 POLES
  • 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
  • APPLETON. BRAND
  • CONDUIT ENTRY FEED THROUGH
  • DC POWER RATING 1/4 HP AT 32/240 VDC
  • HUB SIZE 1/2 INCH
  • NUMBER OF GANG 1
  • MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
  • EDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDSC150-1MSW
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
IEC 9 A Contactor - 100-C09UEJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor - 142451066 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
Motor Voltage 480 volts
View Details