Appleton Electric Explosionproof Motor Starter AEXMSK

Description
FULL VOLTAGE TYPE TWO EPOXY POWDER COATED CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE UL 508/698/1203 APPROVAL 3 POLE(S) EXPLOSIONPROOF, DUST IGNITIONPROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE AEXMS MODEL
Datasheet
Description
FULL VOLTAGE TYPE TWO EPOXY POWDER COATED CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE UL 508/698/1203 APPROVAL 3 POLE(S) EXPLOSIONPROOF, DUST IGNITIONPROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE AEXMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - AEXMSK - Appleton Electric
Rosemont, IL, USA
Explosionproof Motor Starter
AEXMSK
Explosionproof Motor Starter AEXMSK
FULL VOLTAGE TYPE TWO EPOXY POWDER COATED CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE UL 508/698/1203 APPROVAL 3 POLE(S) EXPLOSIONPROOF, DUST IGNITIONPROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE AEXMS MODEL
  • FULL VOLTAGE TYPE
  • TWO EPOXY POWDER COATED CAST COPPER FREE ALUMINUM MATERIAL
  • NEMA 1 SIZE
  • UL 508/698/1203 APPROVAL
  • 3 POLE(S)
  • EXPLOSIONPROOF, DUST IGNITIONPROOF, WATERTIGHT
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • AEXMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AEXMSK
Product Name Explosionproof Motor Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-225A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 21290810 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 to 60 volts
Continuous Current 3 amps
View Details
Thermal Overload/Heater - 117876824 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 6 amps
View Details
IEC 9 A Contactor - 100-C09UEJ300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details