Appleton Electric Explosionproof Motor Starter EDK1MSW

Description
GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 508/698/1203, CSA C22.2 APPROVAL 1 POLE(S) EXPLOSIONPROOF, DUST IGNITIONPROOF CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE TYPE 3/4 INCH CONDUIT SIZE
Datasheet
Description
GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 508/698/1203, CSA C22.2 APPROVAL 1 POLE(S) EXPLOSIONPROOF, DUST IGNITIONPROOF CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE TYPE 3/4 INCH CONDUIT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - EDK1MSW - Appleton Electric
Rosemont, IL, USA
Explosionproof Motor Starter
EDK1MSW
Explosionproof Motor Starter EDK1MSW
GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 508/698/1203, CSA C22.2 APPROVAL 1 POLE(S) EXPLOSIONPROOF, DUST IGNITIONPROOF CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE TYPE 3/4 INCH CONDUIT SIZE
  • GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • UL 508/698/1203, CSA C22.2 APPROVAL
  • 1 POLE(S)
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 3/4 INCH CONDUIT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDK1MSW
Product Name Explosionproof Motor Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

8A Manual Motor Starters - MMS-32H-8A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Contactor - 18935353 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Continuous Current 38 amps
Motor Voltage 240 volts
View Details
Solid State Overload/Relay - 45333601 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details