Appleton Electric Explosionproof Motor Starter AE1BA6W1

Description
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 10 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 600 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON[R] BRAND COIL VOLTAGE 120 V AEB MODEL
Datasheet
Description
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 10 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 600 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON[R] BRAND COIL VOLTAGE 120 V AEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - AE1BA6W1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Motor Starter
AE1BA6W1
Explosionproof Motor Starter AE1BA6W1
FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 10 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE 600 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON[R] BRAND COIL VOLTAGE 120 V AEB MODEL
  • FULL VOLTAGE NON REVERSING STARTER TYPE
  • CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL
  • NEMA 1 SIZE
  • 3 PHASE(S)
  • CSA C22.2 APPROVAL
  • 10 HP POWER RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • BOLTED, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 1-1/2 INCH CONDUIT SIZE
  • 600 V AT 60 HZ MOTOR/LINE VOLTAGE
  • APPLETON[R] BRAND
  • COIL VOLTAGE 120 V
  • AEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AE1BA6W1
Product Name Explosionproof Motor Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09A300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-85A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Automotive Contactors - 2219560-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0015 HP
View Details
Contactor - 6523608 - Radwell International
Fuji Electric Corp. of America
View Details