Appleton Electric Explosionproof Combination Motor Starter AE5BB4W1CX

Description
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 5 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 200 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 4 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 400 AMPERE DEVICE RATING 480 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
Datasheet
Description
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 5 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 200 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 4 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 400 AMPERE DEVICE RATING 480 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Combination Motor Starter - AE5BB4W1CX - Appleton Electric
Rosemont, IL, USA
Explosionproof Combination Motor Starter
AE5BB4W1CX
Explosionproof Combination Motor Starter AE5BB4W1CX
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 5 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 200 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 4 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 400 AMPERE DEVICE RATING 480 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
  • FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE
  • CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER
  • STAINLESS STEEL COVER BOLT HINGE
  • NEOPRENE O-RING MATERIAL
  • NEMA 5 SIZE
  • 3 PHASE(S)
  • CSA C22.2 APPROVAL
  • 200 HP POWER RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 4 INCH CONDUIT SIZE
  • THERMAL MAGNETIC BREAKER DEVICE TYPE
  • 400 AMPERE DEVICE RATING
  • 480 V MOTOR/LINE VOLTAGE
  • APPLETON[R] BRAND
  • AEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AE5BB4W1CX
Product Name Explosionproof Combination Motor Starter
Standard Rating NEMA
AC Motor Phase Three
NEMA Size 4; 7; 9
Unlock Full Specs
to access all available technical data

Similar Products

26A Manual Motor Starters - MMS-32H-26A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 2275224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 1.01 HP
Three Phase Power 1.01 HP
DC Horsepower 1.01 HP
View Details