Appleton Electric Explosionproof Motor Starter EDSK1MSW

Description
GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 508/698/1203, CSA C22.2 APPROVAL 1 POLE(S) EXPLOSIONPROOF, DUST IGNITIONPROOF CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE 3/4 INCH CONDUIT SIZE CONTENDER[R] BRAND
Datasheet
Description
GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 508/698/1203, CSA C22.2 APPROVAL 1 POLE(S) EXPLOSIONPROOF, DUST IGNITIONPROOF CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE 3/4 INCH CONDUIT SIZE CONTENDER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - EDSK1MSW - Appleton Electric
Rosemont, IL, USA
Explosionproof Motor Starter
EDSK1MSW
Explosionproof Motor Starter EDSK1MSW
GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 508/698/1203, CSA C22.2 APPROVAL 1 POLE(S) EXPLOSIONPROOF, DUST IGNITIONPROOF CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE 3/4 INCH CONDUIT SIZE CONTENDER[R] BRAND
  • GRAY EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • UL 508/698/1203, CSA C22.2 APPROVAL
  • 1 POLE(S)
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 3/4 INCH CONDUIT SIZE
  • CONTENDER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDSK1MSW
Product Name Explosionproof Motor Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 6529840 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
Motor Voltage 110 to 120 volts
View Details
Motor Starters - 206114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
IEC 9 A Contactor - 100-C09S10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details