Appleton Electric Manual Starter EDSC11100

Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
Datasheet
Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDSC11100 - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDSC11100
Manual Starter EDSC11100
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
  • NEMA 3/7CD/9EFG ENCLOSURE TYPE
  • 2 POLES
  • 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS
  • CONTENDER[T] BRAND
  • CONDUIT ENTRY FEED THROUGH
  • DC POWER RATING 3/4 HP AT 115/230 VDC
  • HUB SIZE 1/2 INCH
  • NUMBER OF GANG 1
  • MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM
  • EDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDSC11100
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole 32A Contactors - MC-32A/4-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 99575268 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 2590 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating NEMA
AC Motor Phase Three
Continuous Current 18 amps
View Details