Appleton Electric Explosionproof Motor Starter AEXMSF

Description
FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 0 SIZE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE APPLETON[R] BRAND AEXMS MODEL
Datasheet
Description
FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 0 SIZE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE APPLETON[R] BRAND AEXMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - AEXMSF - Appleton Electric
Rosemont, IL, USA
Explosionproof Motor Starter
AEXMSF
Explosionproof Motor Starter AEXMSF
FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 0 SIZE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE APPLETON[R] BRAND AEXMS MODEL
  • FULL VOLTAGE TYPE
  • EPOXY POWDER COATED CAST ALUMINUM MATERIAL
  • NEMA 0 SIZE
  • 2 POLE(S)
  • EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • APPLETON[R] BRAND
  • AEXMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AEXMSF
Product Name Explosionproof Motor Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 4703918 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Control Voltage 24 volts
View Details
90A Manual Motor Starters - MMS-100H-90A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2219560-4 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0023 HP
View Details
Contactor - 6532554 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 240 volts
Motor Voltage 250 volts
View Details