Appleton Electric Explosionproof Motor Starter AES1T4810

Description
FULL VOLTAGE NON REVERSING STARTER TYPE EPOXY COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) 10 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE 1-1/4 INCH CONDUIT SIZE 480 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON. BRAND AE MODEL
Datasheet
Description
FULL VOLTAGE NON REVERSING STARTER TYPE EPOXY COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) 10 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE 1-1/4 INCH CONDUIT SIZE 480 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON. BRAND AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - AES1T4810 - Appleton Electric
Rosemont, IL, USA
Explosionproof Motor Starter
AES1T4810
Explosionproof Motor Starter AES1T4810
FULL VOLTAGE NON REVERSING STARTER TYPE EPOXY COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 1 SIZE 3 PHASE(S) 10 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE 1-1/4 INCH CONDUIT SIZE 480 V AT 60 HZ MOTOR/LINE VOLTAGE APPLETON. BRAND AE MODEL
  • FULL VOLTAGE NON REVERSING STARTER TYPE
  • EPOXY COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL
  • NEMA 1 SIZE
  • 3 PHASE(S)
  • 10 HP POWER RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • THREADED, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 1-1/4 INCH CONDUIT SIZE
  • 480 V AT 60 HZ MOTOR/LINE VOLTAGE
  • APPLETON. BRAND
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AES1T4810
Product Name Explosionproof Motor Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

22A Manual Motor Starters - MMS-100H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details