NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
2 POLES
1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS
APPLETON. BRAND
CONDUIT ENTRY DEAD END
DC POWER RATING 3/4 HP AT 115/230 VDC
HUB SIZE 3/4 INCH
NUMBER OF GANG 2
MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM
EDS MODEL
Appleton Electric
Done
Datasheet
Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
2 POLES
1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS
APPLETON. BRAND
CONDUIT ENTRY DEAD END
DC POWER RATING 3/4 HP AT 115/230 VDC
HUB SIZE 3/4 INCH
NUMBER OF GANG 2
MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM
EDS MODEL
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
2 POLES
1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS
APPLETON. BRAND
CONDUIT ENTRY DEAD END
DC POWER RATING 3/4 HP AT 115/230 VDC
HUB SIZE 3/4 INCH
NUMBER OF GANG 2
MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM
EDS MODEL
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
2 POLES
1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS
APPLETON. BRAND
CONDUIT ENTRY DEAD END
DC POWER RATING 3/4 HP AT 115/230 VDC
HUB SIZE 3/4 INCH
NUMBER OF GANG 2
MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM