Appleton Electric Manual Starter EDS11101

Description
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 1 POLES CONTENDER[R] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1/2 INCH NUMBER OF GANGS 1 MATERIAL MALLEABLE IRON HANDLE MATERIAL NYLON FINISH EPOXY POWDER GRAY COATED
Datasheet
Description
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 1 POLES CONTENDER[R] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1/2 INCH NUMBER OF GANGS 1 MATERIAL MALLEABLE IRON HANDLE MATERIAL NYLON FINISH EPOXY POWDER GRAY COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDS11101 - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDS11101
Manual Starter EDS11101
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 1 POLES CONTENDER[R] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1/2 INCH NUMBER OF GANGS 1 MATERIAL MALLEABLE IRON HANDLE MATERIAL NYLON FINISH EPOXY POWDER GRAY COATED
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 1 POLES
  • CONTENDER[R] BRAND
  • CONDUIT ENTRY DEAD END
  • DC POWER RATING 1/4 HP AT 32/240 VDC
  • HUB SIZE 1/2 INCH
  • NUMBER OF GANGS 1
  • MATERIAL MALLEABLE IRON
  • HANDLE MATERIAL NYLON
  • FINISH EPOXY POWDER GRAY COATED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDS11101
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Contactor, 4 Pole,22A - MC-22A/4-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
DRMS Series Hybrid Motor Starter DIN Rail Mount - DRMS48D91 - Sensata Technologies
Specs
Device Technology Solid State
AC Motor Phase Three
Control Voltage 10 to 30 volts
View Details
Contactor - 169600839 - Radwell International
Fuji Electric Corp. of America
Specs
Device Technology Solid State
Number of Poles 3
Motor Voltage 480 volts
View Details