Appleton Electric Manual Starter EDSC1199

Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 1/2 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
Datasheet
Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 1/2 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDSC1199 - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDSC1199
Manual Starter EDSC1199
NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY FEED THROUGH HUB SIZE 1/2 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
  • NEMA 3/7CD/9EFG ENCLOSURE TYPE
  • 1 POLES
  • 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS
  • CONTENDER[T] BRAND
  • CONDUIT ENTRY FEED THROUGH
  • HUB SIZE 1/2 INCH
  • NUMBER OF GANG 1
  • MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM
  • EDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDSC1199
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2219560-7 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
Motor Starters - 2275229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
3 Pole AC Coil Contactors - MC-40A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details