Appleton Electric Manual Starter N1DC75-2MSW

Description
NEMA 3/4X/12 ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY WESTINGHOUSE N1DC MODEL
Datasheet
Description
NEMA 3/4X/12 ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY WESTINGHOUSE N1DC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - N1DC75-2MSW - Appleton Electric
Rosemont, IL, USA
Manual Starter
N1DC75-2MSW
Manual Starter N1DC75-2MSW
NEMA 3/4X/12 ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY FEED THROUGH DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY WESTINGHOUSE N1DC MODEL
  • NEMA 3/4X/12 ENCLOSURE TYPE
  • 2 POLES
  • 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
  • INTRAGROUND. BRAND
  • APPROVAL UL
  • CONDUIT ENTRY FEED THROUGH
  • DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC
  • HUB SIZE 1/2 OR 3/4 INCH
  • MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
  • N1DC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number N1DC75-2MSW
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 2.95 HP
Three Phase Power 2.95 HP
DC Horsepower 2.95 HP
View Details
Starter - 333185 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Continuous Current 1 amps
Motor Voltage 690 volts
View Details
Contactor - 58607535 - Radwell International
Fuji Electric Corp. of America
View Details