Appleton Electric Explosionproof Motor Starter AEXMSH

Description
FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 1 1/2 SIZE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE APPLETON[R] BRAND AEXMS MODEL
Datasheet
Description
FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 1 1/2 SIZE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE APPLETON[R] BRAND AEXMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - AEXMSH - Appleton Electric
Rosemont, IL, USA
Explosionproof Motor Starter
AEXMSH
Explosionproof Motor Starter AEXMSH
FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 1 1/2 SIZE 2 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE APPLETON[R] BRAND AEXMS MODEL
  • FULL VOLTAGE TYPE
  • EPOXY POWDER COATED CAST ALUMINUM MATERIAL
  • NEMA 1 1/2 SIZE
  • 2 POLE(S)
  • EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • APPLETON[R] BRAND
  • AEXMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AEXMSH
Product Name Explosionproof Motor Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 71984 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 25 amps
View Details
3 Pole AC Coil Contactors - MC-32A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 suppliers
Solid State Overload/Relay - 20775659 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 120 volts
View Details
Starter - 127207701 - Radwell International
Fuji Electric Corp. of America
Specs
AC Motor Phase Three
Motor Voltage 120 volts
View Details