Appleton Electric Manual Starter N1D75-1MSAB

Description
NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM N1D MODEL
Datasheet
Description
NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM N1D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - N1D75-1MSAB - Appleton Electric
Rosemont, IL, USA
Manual Starter
N1D75-1MSAB
Manual Starter N1D75-1MSAB
NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM N1D MODEL
  • NEMA 3/4X/12 ENCLOSURE TYPE
  • 1 POLES
  • 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS
  • INTRAGROUND. BRAND
  • APPROVAL UL
  • CONDUIT ENTRY DEAD END
  • HUB SIZE 1/2 OR 3/4 INCH
  • MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM
  • N1D MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number N1D75-1MSAB
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2098371-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Motor Starters - 2275227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
3 Pole AC Coil Contactors - MC-150A-AC400V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details