Appleton Electric Explosionproof Combination Motor Starter AE1BB2W1CG

Description
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 1 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 7-1/2 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 50 AMPERE DEVICE RATING 240 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
Datasheet
Description
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 1 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 7-1/2 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 50 AMPERE DEVICE RATING 240 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Combination Motor Starter - AE1BB2W1CG - Appleton Electric
Rosemont, IL, USA
Explosionproof Combination Motor Starter
AE1BB2W1CG
Explosionproof Combination Motor Starter AE1BB2W1CG
FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER STAINLESS STEEL COVER BOLT HINGE NEOPRENE O-RING MATERIAL NEMA 1 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 7-1/2 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE THERMAL MAGNETIC BREAKER DEVICE TYPE 50 AMPERE DEVICE RATING 240 V MOTOR/LINE VOLTAGE APPLETON[R] BRAND AEB MODEL
  • FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE
  • CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER
  • STAINLESS STEEL COVER BOLT HINGE
  • NEOPRENE O-RING MATERIAL
  • NEMA 1 SIZE
  • 3 PHASE(S)
  • CSA C22.2 APPROVAL
  • 7-1/2 HP POWER RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 1-1/2 INCH CONDUIT SIZE
  • THERMAL MAGNETIC BREAKER DEVICE TYPE
  • 50 AMPERE DEVICE RATING
  • 240 V MOTOR/LINE VOLTAGE
  • APPLETON[R] BRAND
  • AEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AE1BB2W1CG
Product Name Explosionproof Combination Motor Starter
Standard Rating NEMA
AC Motor Phase Three
NEMA Size 4; 7; 9
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09P01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole DC Coil Contactors - MC-130A-DC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 32799982 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.7200 amps
View Details