Appleton Electric Manual Starter EDS250-2MSAB

Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDS MODEL
Datasheet
Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDS250-2MSAB - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDS250-2MSAB
Manual Starter EDS250-2MSAB
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY DEAD END DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDS MODEL
  • NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
  • 2 POLES
  • 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS
  • APPLETON. BRAND
  • CONDUIT ENTRY DEAD END
  • DC POWER RATING 3/4 HP AT 115/230 VDC
  • HUB SIZE 1/2 INCH
  • NUMBER OF GANG 2
  • MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDS250-2MSAB
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
Contactor - 6525910 - Radwell International
Fuji Electric Corp. of America
View Details