Appleton ElectricExplosionproof Motor StarterN1DC75-3MS
Description
THERMOPLASTIC POLYETHERIMIDE MATERIAL
UL APPROVAL
3 HP AT 120 VAC, 7 1/2 HP AT 240 VAC, 10 HP AT 480 VAC, 15 HP AT 600 VAC POWER RATING
3 POLE(S)
EXPLOSION PROOF
CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE
1/2 OR 3/4 INCH CONDUIT SIZE
250 VAC, 600 VAC MOTOR/LINE VOLTAGE
APPLETON[R] BRAND
CURRENT RATING 30 AMPERE AT 250 VAC, 20 AMPERE AT 600 VAC
N1 MODEL
Appleton Electric
Done
Datasheet
Description
THERMOPLASTIC POLYETHERIMIDE MATERIAL
UL APPROVAL
3 HP AT 120 VAC, 7 1/2 HP AT 240 VAC, 10 HP AT 480 VAC, 15 HP AT 600 VAC POWER RATING
3 POLE(S)
EXPLOSION PROOF
CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE
1/2 OR 3/4 INCH CONDUIT SIZE
250 VAC, 600 VAC MOTOR/LINE VOLTAGE
APPLETON[R] BRAND
CURRENT RATING 30 AMPERE AT 250 VAC, 20 AMPERE AT 600 VAC
N1 MODEL
THERMOPLASTIC POLYETHERIMIDE MATERIAL
UL APPROVAL
3 HP AT 120 VAC, 7 1/2 HP AT 240 VAC, 10 HP AT 480 VAC, 15 HP AT 600 VAC POWER RATING
3 POLE(S)
EXPLOSION PROOF
CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE
1/2 OR 3/4 INCH CONDUIT SIZE
250 VAC, 600 VAC MOTOR/LINE VOLTAGE
APPLETON[R] BRAND
CURRENT RATING 30 AMPERE AT 250 VAC, 20 AMPERE AT 600 VAC
N1 MODEL
THERMOPLASTIC POLYETHERIMIDE MATERIAL
UL APPROVAL
3 HP AT 120 VAC, 7 1/2 HP AT 240 VAC, 10 HP AT 480 VAC, 15 HP AT 600 VAC POWER RATING
3 POLE(S)
EXPLOSION PROOF
CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE TYPE
1/2 OR 3/4 INCH CONDUIT SIZE
250 VAC, 600 VAC MOTOR/LINE VOLTAGE
APPLETON[R] BRAND
CURRENT RATING 30 AMPERE AT 250 VAC, 20 AMPERE AT 600 VAC