AE0BH4W1CB -- EXPLOSIONPROOF COMBINATION MOTOR STARTER
Appleton ElectricExplosionproof Combination Motor StarterAE0BH4W1CB
Description
FULL VOLTAGE STARTER WITH THERMAL MAGNETIC BREAKER, TWO SPEED, SINGLE WINDING TYPE
CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER
STAINLESS STEEL COVER BOLT HINGE
NEOPRENE O-RING MATERIAL
NEMA 0 SIZE
3 PHASE(S)
CSA C22.2 APPROVAL
5 HP POWER RATING
3 X 3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE TYPE
1-1/2 INCH CONDUIT SIZE
THERMAL MAGNETIC BREAKER DEVICE TYPE
20 AMPERE DEVICE RATING
480 V MOTOR/LINE VOLTAGE
APPLETON[R] BRAND
AEB MODEL
Appleton Electric
Done
Datasheet
Description
FULL VOLTAGE STARTER WITH THERMAL MAGNETIC BREAKER, TWO SPEED, SINGLE WINDING TYPE
CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER
STAINLESS STEEL COVER BOLT HINGE
NEOPRENE O-RING MATERIAL
NEMA 0 SIZE
3 PHASE(S)
CSA C22.2 APPROVAL
5 HP POWER RATING
3 X 3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE TYPE
1-1/2 INCH CONDUIT SIZE
THERMAL MAGNETIC BREAKER DEVICE TYPE
20 AMPERE DEVICE RATING
480 V MOTOR/LINE VOLTAGE
APPLETON[R] BRAND
AEB MODEL
Explosionproof Combination Motor Starter
AE0BH4W1CB
Explosionproof Combination Motor Starter
AE0BH4W1CB
FULL VOLTAGE STARTER WITH THERMAL MAGNETIC BREAKER, TWO SPEED, SINGLE WINDING TYPE
CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER
STAINLESS STEEL COVER BOLT HINGE
NEOPRENE O-RING MATERIAL
NEMA 0 SIZE
3 PHASE(S)
CSA C22.2 APPROVAL
5 HP POWER RATING
3 X 3 POLE(S)
DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/
9G ENCLOSURE TYPE
1-1/2 INCH CONDUIT SIZE
THERMAL MAGNETIC BREAKER DEVICE TYPE
20 AMPERE DEVICE RATING
480 V MOTOR/LINE VOLTAGE
APPLETON[R] BRAND
AEB MODEL
FULL VOLTAGE STARTER WITH THERMAL MAGNETIC BREAKER, TWO SPEED, SINGLE WINDING TYPE