Appleton Electric Manual Starter EDSC210-2MSAB

Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
Datasheet
Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDSC210-2MSAB - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDSC210-2MSAB
Manual Starter EDSC210-2MSAB
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
  • NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
  • 2 POLES
  • 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS
  • APPLETON. BRAND
  • CONDUIT ENTRY FEED THROUGH
  • DC POWER RATING 3/4 HP AT 115/230 VDC
  • HUB SIZE 1 INCH
  • NUMBER OF GANG 2
  • MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM
  • EDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDSC210-2MSAB
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Contactor - 82559111 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details
Solid State Overload/Relay - 6490 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 2 amps
View Details
Automotive Contactors - 2203194-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details