Appleton Electric Manual Starter ACSE040805SQD13

Description
MOTOR PROTECTOR, NON-REVERSING TYPE NEMA 1 SIZE NEMA 3/3R/7CD ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 3 POLES 7-1/2 HP AT 200 TO 230 VOLT AC, 10 HP AT 380 TO 575 VOLT AC (POLY PHASE) 1 PHASE HP/VOLTS PUSHBUTTON OPERATOR ENCLOSURE MATERIAL CAST ALUMINUM SHAFT/BUSHING/COVER/ BOLT MATERIAL STAINLESS STEEL MOUNTING FEET MATERIAL ALUMINUM APPROVAL UL 1203, CSA C22.2
Datasheet
Description
MOTOR PROTECTOR, NON-REVERSING TYPE NEMA 1 SIZE NEMA 3/3R/7CD ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 3 POLES 7-1/2 HP AT 200 TO 230 VOLT AC, 10 HP AT 380 TO 575 VOLT AC (POLY PHASE) 1 PHASE HP/VOLTS PUSHBUTTON OPERATOR ENCLOSURE MATERIAL CAST ALUMINUM SHAFT/BUSHING/COVER/ BOLT MATERIAL STAINLESS STEEL MOUNTING FEET MATERIAL ALUMINUM APPROVAL UL 1203, CSA C22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - ACSE040805SQD13 - Appleton Electric
Rosemont, IL, USA
Manual Starter
ACSE040805SQD13
Manual Starter ACSE040805SQD13
MOTOR PROTECTOR, NON-REVERSING TYPE NEMA 1 SIZE NEMA 3/3R/7CD ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 3 POLES 7-1/2 HP AT 200 TO 230 VOLT AC, 10 HP AT 380 TO 575 VOLT AC (POLY PHASE) 1 PHASE HP/VOLTS PUSHBUTTON OPERATOR ENCLOSURE MATERIAL CAST ALUMINUM SHAFT/BUSHING/COVER/ BOLT MATERIAL STAINLESS STEEL MOUNTING FEET MATERIAL ALUMINUM APPROVAL UL 1203, CSA C22.2
  • MOTOR PROTECTOR, NON-REVERSING TYPE
  • NEMA 1 SIZE
  • NEMA 3/3R/7CD ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 3 POLES
  • 7-1/2 HP AT 200 TO 230 VOLT AC, 10 HP AT 380 TO 575 VOLT AC (POLY PHASE) 1 PHASE HP/VOLTS
  • PUSHBUTTON OPERATOR
  • ENCLOSURE MATERIAL CAST ALUMINUM
  • SHAFT/BUSHING/COVER/BOLT MATERIAL STAINLESS STEEL
  • MOUNTING FEET MATERIAL ALUMINUM
  • APPROVAL UL 1203, CSA C22.2
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number ACSE040805SQD13
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
3 Pole DC Coil Contactors - MC-85A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details