Appleton Electric Manual Starter N1D75-2MSW

Description
NEMA 3/4X/12 ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY WESTINGHOUSE N1D MODEL
Datasheet
Description
NEMA 3/4X/12 ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY WESTINGHOUSE N1D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - N1D75-2MSW - Appleton Electric
Rosemont, IL, USA
Manual Starter
N1D75-2MSW
Manual Starter N1D75-2MSW
NEMA 3/4X/12 ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY WESTINGHOUSE N1D MODEL
  • NEMA 3/4X/12 ENCLOSURE TYPE
  • 2 POLES
  • 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
  • INTRAGROUND. BRAND
  • APPROVAL UL
  • CONDUIT ENTRY DEAD END
  • DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC
  • HUB SIZE 1/2 OR 3/4 INCH
  • MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
  • N1D MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number N1D75-2MSW
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 4775102 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 4.2 amps
Motor Voltage 690 volts
View Details
Contactor - 20791819 - Radwell International
Specs
Standard Rating IEC
IEC Size C
View Details
Contactor - 328619 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details