Appleton Electric Explosionproof Motor Starter AEXMSE

Description
FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 1 SIZE 3 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE APPLETON[R] BRAND AEXMS MODEL
Datasheet
Description
FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 1 SIZE 3 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE APPLETON[R] BRAND AEXMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Motor Starter - AEXMSE - Appleton Electric
Rosemont, IL, USA
Explosionproof Motor Starter
AEXMSE
Explosionproof Motor Starter AEXMSE
FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 1 SIZE 3 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9 F/9G ENCLOSURE TYPE APPLETON[R] BRAND AEXMS MODEL
  • FULL VOLTAGE TYPE
  • EPOXY POWDER COATED CAST ALUMINUM MATERIAL
  • NEMA 1 SIZE
  • 3 POLE(S)
  • EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • APPLETON[R] BRAND
  • AEXMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AEXMSE
Product Name Explosionproof Motor Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09T200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Starter; 4 A; 600 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 2 HP @ 480 V - 70075420 - Allied Electronics, Inc.
Specs
Device Technology Solid State
Continuous Current 4 amps
Motor Voltage 600 volts
View Details
Solid State Overload/Relay - 20784037 - Radwell International
Specs
Device Technology Solid State
View Details