Appleton Electric Explosionproof Combination Motor Starter AE1BB4W1C4

Description
FULL VOLTAGE NON-REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER, STAINLESS STEEL COVER BOLT HINGE, NEOPRENE O-RING MATERIAL NEMA 1 SIZE 3 PHASE(S) UL 508/698/1203 APPROVAL 10 HP POWER RATING EXPLOSIONPROOF, DUST IGNITIONPROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE MOTOR CIRCUIT PROTECTOR DEVICE TYPE 30 AMPERE DEVICE RATING 480 VAC AT 60 HZ MOTOR/LINE VOLTAGE INCLUDES STARTER AND BREAKER MANUFACTURE CUTLER HAMMER CONTROL VOLTAGE 120 VAC AEB MODEL
Datasheet
Description
FULL VOLTAGE NON-REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER, STAINLESS STEEL COVER BOLT HINGE, NEOPRENE O-RING MATERIAL NEMA 1 SIZE 3 PHASE(S) UL 508/698/1203 APPROVAL 10 HP POWER RATING EXPLOSIONPROOF, DUST IGNITIONPROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE MOTOR CIRCUIT PROTECTOR DEVICE TYPE 30 AMPERE DEVICE RATING 480 VAC AT 60 HZ MOTOR/LINE VOLTAGE INCLUDES STARTER AND BREAKER MANUFACTURE CUTLER HAMMER CONTROL VOLTAGE 120 VAC AEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Combination Motor Starter - AE1BB4W1C4 - Appleton Electric
Rosemont, IL, USA
Explosionproof Combination Motor Starter
AE1BB4W1C4
Explosionproof Combination Motor Starter AE1BB4W1C4
FULL VOLTAGE NON-REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER, STAINLESS STEEL COVER BOLT HINGE, NEOPRENE O-RING MATERIAL NEMA 1 SIZE 3 PHASE(S) UL 508/698/1203 APPROVAL 10 HP POWER RATING EXPLOSIONPROOF, DUST IGNITIONPROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/ 9G ENCLOSURE TYPE 1-1/2 INCH CONDUIT SIZE MOTOR CIRCUIT PROTECTOR DEVICE TYPE 30 AMPERE DEVICE RATING 480 VAC AT 60 HZ MOTOR/LINE VOLTAGE INCLUDES STARTER AND BREAKER MANUFACTURE CUTLER HAMMER CONTROL VOLTAGE 120 VAC AEB MODEL
  • FULL VOLTAGE NON-REVERSING STARTER WITH MOTOR CIRCUIT PROTECTOR TYPE
  • CORROSION RESISTANT GRAY POWDERED EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY, COVER, STAINLESS STEEL COVER BOLT HINGE, NEOPRENE O-RING MATERIAL
  • NEMA 1 SIZE
  • 3 PHASE(S)
  • UL 508/698/1203 APPROVAL
  • 10 HP POWER RATING
  • EXPLOSIONPROOF, DUST IGNITIONPROOF, WATERTIGHT
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • 1-1/2 INCH CONDUIT SIZE
  • MOTOR CIRCUIT PROTECTOR DEVICE TYPE
  • 30 AMPERE DEVICE RATING
  • 480 VAC AT 60 HZ MOTOR/LINE VOLTAGE
  • INCLUDES STARTER AND BREAKER MANUFACTURE CUTLER HAMMER
  • CONTROL VOLTAGE 120 VAC
  • AEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number AE1BB4W1C4
Product Name Explosionproof Combination Motor Starter
Standard Rating NEMA
AC Motor Phase Three
NEMA Size 4; 7; 9
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
Contactor - 1119162 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
3 Pole AC Coil Contactors - MC-100A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details