Appleton Electric Manual Starter EDSC250-2MSAB

Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
Datasheet
Description
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDSC250-2MSAB - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDSC250-2MSAB
Manual Starter EDSC250-2MSAB
NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS APPLETON. BRAND CONDUIT ENTRY FEED THROUGH DC POWER RATING 3/4 HP AT 115/230 VDC HUB SIZE 1/2 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM EDSC MODEL
  • NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE
  • 2 POLES
  • 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS
  • APPLETON. BRAND
  • CONDUIT ENTRY FEED THROUGH
  • DC POWER RATING 3/4 HP AT 115/230 VDC
  • HUB SIZE 1/2 INCH
  • NUMBER OF GANG 2
  • MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM
  • EDSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDSC250-2MSAB
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
Solid State Overload/Relay - 10738180 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 0.8000 amps
Motor Voltage 690 volts
View Details
Thermal Overload/Heater - 436093 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.5400 amps
View Details