Appleton Electric Manual Starter EDS32101

Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
Datasheet
Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDS32101 - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDS32101
Manual Starter EDS32101
NEMA 3/7CD/9EFG ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1 INCH NUMBER OF GANG 2 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
  • NEMA 3/7CD/9EFG ENCLOSURE TYPE
  • 1 POLES
  • 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
  • CONTENDER[T] BRAND
  • CONDUIT ENTRY DEAD END
  • DC POWER RATING 1/4 HP AT 32/240 VDC
  • HUB SIZE 1 INCH
  • NUMBER OF GANG 2
  • MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDS32101
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 2275227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
Contactor - 9808202 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details