Appleton Electric Manual Starter EDS2199

Description
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 1 POLES CONTENDER[R] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANGS 1 MATERIAL MALLEABLE IRON HANDLE MATERIAL NYLON FINISH EPOXY POWDER GRAY COATED
Datasheet
Description
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 1 POLES CONTENDER[R] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANGS 1 MATERIAL MALLEABLE IRON HANDLE MATERIAL NYLON FINISH EPOXY POWDER GRAY COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDS2199 - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDS2199
Manual Starter EDS2199
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 1 POLES CONTENDER[R] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 3/4 INCH NUMBER OF GANGS 1 MATERIAL MALLEABLE IRON HANDLE MATERIAL NYLON FINISH EPOXY POWDER GRAY COATED
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE TYPE
  • NEMA CONSTRUCTION STANDARD
  • 1 POLES
  • CONTENDER[R] BRAND
  • CONDUIT ENTRY DEAD END
  • DC POWER RATING 1/4 HP AT 32/240 VDC
  • HUB SIZE 3/4 INCH
  • NUMBER OF GANGS 1
  • MATERIAL MALLEABLE IRON
  • HANDLE MATERIAL NYLON
  • FINISH EPOXY POWDER GRAY COATED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDS2199
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-130A-AC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 20775675 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
View Details
Starter - 127182302 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 50 amps
Motor Voltage 120 volts
View Details