Appleton Electric Manual Starter EDS31102

Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 1 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
Datasheet
Description
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 1 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - EDS31102 - Appleton Electric
Rosemont, IL, USA
Manual Starter
EDS31102
Manual Starter EDS31102
NEMA 3/7CD/9EFG ENCLOSURE TYPE 2 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS CONTENDER[T] BRAND CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC HUB SIZE 1 INCH NUMBER OF GANG 1 MOTOR STARTER MANUFACTURED BY WESTINGHOUSE EDS MODEL
  • NEMA 3/7CD/9EFG ENCLOSURE TYPE
  • 2 POLES
  • 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
  • CONTENDER[T] BRAND
  • CONDUIT ENTRY DEAD END
  • DC POWER RATING 1/4 HP AT 32 VDC, 1 HP AT 120/240 VDC
  • HUB SIZE 1 INCH
  • NUMBER OF GANG 1
  • MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
  • EDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number EDS31102
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 5-1904144-3 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
3 Pole AC Coil Contactors - MC-85A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details