Appleton Electric Manual Starter N1D75-1MSW

Description
NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY WESTINGHOUSE N1D MODEL
Datasheet
Description
NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY WESTINGHOUSE N1D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Starter - N1D75-1MSW - Appleton Electric
Rosemont, IL, USA
Manual Starter
N1D75-1MSW
Manual Starter N1D75-1MSW
NEMA 3/4X/12 ENCLOSURE TYPE 1 POLES 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS INTRAGROUND. BRAND APPROVAL UL CONDUIT ENTRY DEAD END DC POWER RATING 1/4 HP AT 32/240 VDC HUB SIZE 1/2 OR 3/4 INCH MOTOR STARTER MANUFACTURED BY WESTINGHOUSE N1D MODEL
  • NEMA 3/4X/12 ENCLOSURE TYPE
  • 1 POLES
  • 1 HP AT 120 TO 240 VAC 1 PHASE HP/VOLTS
  • INTRAGROUND. BRAND
  • APPROVAL UL
  • CONDUIT ENTRY DEAD END
  • DC POWER RATING 1/4 HP AT 32/240 VDC
  • HUB SIZE 1/2 OR 3/4 INCH
  • MOTOR STARTER MANUFACTURED BY WESTINGHOUSE
  • N1D MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Motor Starters and Contactors
Product Number N1D75-1MSW
Product Name Manual Starter
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Contactor/Starter Coil - 11762 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Solid State Overload/Relay - 6498 - Radwell International
Specs
Device Technology Solid State
View Details